EN
  • EN
  • DE

TLV840MADL40DBVRQ1

Part No TLV840MADL40DBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC OPAMP / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 40µs Typical
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TLV840
RoHS Status ROHS3 Compliant
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TLV840MADL40DBVRQ1TR
Standard Package 3,000
Win Source Part Number 1322394-TLV840MADL40DBVRQ1
Ultra Librarian 3D Model Ultra Librarian TLV840MADL40DBVRQ1 CAD Model

Description

Product Overview: TLV840MADL40DBVRQ1 from Texas Instruments

The TLV840MADL40DBVRQ1 is a high-performance, low-dropout voltage regulator (LDO) designed and manufactured by Texas Instruments, specifically engineered for automotive and industrial applications where reliable and consistent performance is paramount. This LDO is part of Texas Instruments' robust line of voltage regulators, offering a combination of features that ensure stability and efficiency in a variety of electrical systems.

The device boasts an impressive low dropout voltage, which ensures efficient operation even when the supply voltage is close to the output voltage, reducing power loss and improving overall system efficiency. The TLV840MADL40DBVRQ1 is capable of delivering a fixed output voltage of 4.0V with a high accuracy level, making it suitable for sensitive applications that require a stable power supply.

With a wide input voltage range, this LDO can accommodate various supply sources, ensuring versatility and compatibility with different system designs. The output current capability of this device is also noteworthy, providing ample power for a range of electronic components.

The TLV840MADL40DBVRQ1 comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. Its small footprint does not compromise its thermal performance, thanks to its excellent power dissipation characteristics. Additionally, the device is characterized for operation over a broad temperature range, which is critical for automotive environments where temperatures can vary widely.

Safety and reliability are key considerations in automotive applications, and the TLV840MADL40DBVRQ1 is designed with these in mind. It includes features such as overcurrent protection, thermal shutdown, and undervoltage lockout, which safeguard the device and the system it powers from various electrical stress conditions.

This LDO is AEC-Q100 qualified, reflecting its compliance with stringent automotive industry standards. Customers can trust the TLV840MADL40DBVRQ1 for use in safety-critical automotive systems, such as powertrain, body electronics, and infotainment systems, as well as in a wide range of industrial applications.

In summary, the TLV840MADL40DBVRQ1 from Texas Instruments is a reliable, efficient, and versatile voltage regulator that meets the rigorous demands of modern automotive and industrial electronics, ensuring smooth and stable operation even under challenging conditions.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9063 $54.3780
135+ $0.7437 $100.3995
210+ $0.7204 $151.2840
290+ $0.6972 $202.1880
375+ $0.6739 $252.7125
500+ $0.6042 $302.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,180 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess