EN
  • EN
  • DE

ZM4735A-25

Part No ZM4735A-25
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Description Diode ZENER DIODE, 6.2V, 1W, 5%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000840-ZM4735A-25
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZM4735A-25 CAD Model

Description

The Vishay ZM4735A-25 is a 1.5W surface-mount Zener diode designed to provide voltage regulation and transient voltage suppression in various electronic circuits. This diode is known for its precise voltage regulation, compact size, and robust construction.

Applications

  • Voltage Regulation: Used to maintain a stable voltage in power supplies, control circuits, and other electronic systems.
  • Transient Voltage Suppression: Provides protection against voltage spikes and surges, preventing damage to sensitive components.
  • Overvoltage Protection: Protects circuits from excessive voltage levels that could cause damage.
  • Clipping Circuits: Used to limit the voltage swing in signal processing and waveform shaping applications.
  • Reference Voltage: Provides a stable reference voltage for analog circuits, instrumentation, and control systems.

Features

  • Surface Mount Package: Allows for easy and efficient assembly on printed circuit boards.
  • Precise Voltage Regulation: Provides accurate and stable Zener voltage, ensuring reliable circuit operation.
  • High Power Dissipation: Handles up to 1.5W of power, making it suitable for a variety of applications.
  • Low Leakage Current: Minimizes power loss and ensures efficient operation.
  • Robust Construction: Designed to withstand harsh environments and mechanical stress.

Benefits

  • Stable Voltage: Maintains a consistent voltage level, improving the performance and reliability of electronic circuits.
  • Circuit Protection: Protects against voltage transients and overvoltage conditions, preventing component failures.
  • Space Savings: Compact surface mount package allows for smaller and more densely populated circuit designs.
  • Efficient Operation: Low leakage current minimizes power loss, improving overall efficiency.
  • Easy Assembly: Surface mount design simplifies the assembly process, reducing manufacturing costs.

Additional Details

The ZM4735A-25 Zener diode is typically packaged in a molded plastic case, suitable for automated placement. The Zener voltage is nominally 25V, with a specified tolerance. It is important to consult the device's datasheet from Vishay for detailed specifications, including the Zener test current, dynamic impedance, and thermal resistance. The diode's performance is affected by temperature. Higher temperatures may result in variations in the Zener voltage. Proper thermal management is crucial for maintaining stable performance and extending the diode's lifespan. The ZM4735A-25 is also compliant with RoHS standards, making it environmentally friendly.

Applications that require precise voltage regulation and transient voltage suppression benefit from the ZM4735A-25's characteristics. The small size and robust construction also make it an excellent choice for portable devices and high-density circuit boards. Its performance adheres to industry standards, making it a reliable component choice for various electronic projects.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Microchip Technology
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess