EN
  • EN
  • DE

CA3028BE

Part No CA3028BE
Manufacturer Harris Corporation
Catalog END - OF - LIFE
Description Differential/Cascode Amplifiers for Commercial and Industrial Equipment from DC to 120MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Harris Corporation
Win Source Part Number 1158671-CA3028BE
Manufacturer Homepage www.harris.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CA3028BE CAD Model

Description

The CA3028BE is a dual differential amplifier manufactured by Harris Corporation (now Intersil/Renesas). It is designed for use in a wide variety of applications, including instrumentation amplifiers, modulators, demodulators, and frequency multipliers.

Applications

  • Instrumentation Amplifiers
  • RF and IF Amplifiers
  • Modulators
  • Demodulators
  • Frequency Multipliers
  • Oscillators

Features

  • Dual Differential Amplifier
  • High Common-Mode Rejection Ratio (CMRR)
  • High Voltage Gain
  • Wide Bandwidth
  • Single or Dual Supply Operation

Benefits

  • Provides high-performance amplification for sensitive signals
  • Rejects common-mode noise, improving signal quality
  • Offers flexible operation with single or dual supply voltages
  • Enables versatile circuit design for various applications

Additional Details

The CA3028BE consists of two independent differential amplifiers on a single chip. It features a high common-mode rejection ratio (CMRR) to minimize the effects of noise and interference. The high voltage gain allows for the amplification of weak signals. The wide bandwidth makes it suitable for use in high-frequency applications.

The device can be operated with either a single or dual supply voltage, providing flexibility in circuit design. The CA3028BE is typically packaged in a 12-lead TO-5 or a 14-lead DIP package. The specific electrical characteristics and performance parameters will vary depending on the operating conditions and external components used in the circuit.

You May Also Be Interested in

BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess