EN
  • EN
  • DE

PJF7993ATW/D1CJ

Part No PJF7993ATW/D1CJ
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC IMMOBIL BASESTATION 20HTSSOP / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP
Package Tape & Reel
Product Status Active
Mounting Type Surface Mount
Base Product Number PJF7993
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 792377-PJF7993ATW/D1CJ
Ultra Librarian 3D Model Ultra Librarian PJF7993ATW/D1CJ CAD Model

Description

The PJF7993ATW/D1CJ is a state-of-the-art integrated circuit from NXP Semiconductors, designed to cater to the growing needs of the automotive industry. This product is part of NXP's portfolio of automotive-grade solutions, which are engineered to meet the stringent requirements of the automotive sector, including reliability, durability, and performance in harsh environments.

Key Features

  • High Integration: The chip integrates multiple functionalities that are crucial for automotive applications, such as transceiver modules for communication, advanced security features, and support for various networking protocols.
  • Security: With the increasing focus on cybersecurity in vehicles, the PJF7993ATW/D1CJ incorporates robust security features to protect against unauthorized access and ensure the integrity of in-vehicle networks.
  • Performance: Designed for high-speed data transmission and reliable operation, this product supports fast communication protocols and is built to perform consistently in a range of operating conditions.
  • Quality Assurance: As with all NXP products, this integrated circuit is manufactured with the highest quality standards, ensuring it meets the reliability expectations for automotive components.

Applications

The PJF7993ATW/D1CJ is suitable for a wide array of applications within the automotive sector. It can be used in systems such as:

  • Advanced driver-assistance systems (ADAS)
  • Vehicle-to-everything (V2X) communication
  • In-vehicle networking and infotainment systems
  • Engine control units (ECUs)
  • Body control modules

Technical Specifications

The technical specifications of PJF7993ATW/D1CJ are designed to meet the rigorous demands of automotive applications. It operates over a wide temperature range and is packaged in a form factor that is suitable for automotive hardware designs.

Conclusion

Overall, the PJF7993ATW/D1CJ from NXP is a robust and versatile integrated circuit that offers a combination of performance, security, and reliability, making it an ideal choice for manufacturers looking to enhance the capabilities of their automotive systems. Its integration of multiple features onto a single chip helps to streamline system design and reduce the overall component count, which can contribute to cost savings and improved system reliability.

You May Also Be Interested in

Shenzhen Qianhai WiseSun Intelligence Technology Co., Ltd.
CCITT,ISO 14443A,ISO 14443B I2C,SPI,UART QFN-32-EP(5x5) RFID, RF Access, Monitoring ICs RoHS
Lowest to $0.4399
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8SO
Lowest to $2.9105
Texas Instruments
Transponder Base Station Reader IC / LF Base Station IC
Lowest to $62.1940
Others
UHF RFID SINGLE CHIP READER EPC CLASS1 GEN2 COMPATIBLE
Lowest to $71.6418
STMicroelectronics
IC NFC/RFID TAG 64KB EEPROM 8SOI
Lowest to $1.4476
NXP / Nexperia
Lowest to $1.3435
STMicroelectronics
NFC/RFID 64KBIT EEPROM 13.56MHZ
Lowest to $1.9247
NXP / Nexperia
NFC Forum Type 2 Tag compliant IC with 144/888 bytes user memory and field detection
Lowest to $0.5821
Renesas Electronics America
NFC WLC LISTENER, MCU LDO - INPU
Lowest to $8.4403

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess