EN
  • EN
  • DE

GW13J40K0E

Part No GW13J40K0E
Manufacturer Ohmite
Catalog Specialized Resistors
Description RES CAP BLEEDER 40K OHM 5% 13W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ohmite
Win Source Part Number WS1308230-GW13J40K0E
Category Resistors>Specialized Resistors
Packaging  Bulk
Part Status Active
Type Bleeder, Capacitor
Applications Capacitor Discharge
Composition Wirewound
Resistance (Ohms) 40 kOhms
Tolerance (+ or -) ±5%
Mounting Type Capacitor, 31.8mm Pitch
Ultra Librarian 3D Model Ultra Librarian GW13J40K0E CAD Model

Description

Features
• High Power Dissipation up to 13W @25°C
• Specially Designed to meet Repetitive Pulse Loading
• Corrosion Resistant Terminals for long life
• Superior Vibration Resistance
• IEC 115-1 Reference Standard

You May Also Be Interested in

Panasonic
RES TEMP SENS 27 OHM 5% 1/16W / 27 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 1500ppm/°C Surface Mount
Lowest to $0.0658
Isabellen
RESISTOR - BUS BAR SHUNT, 0.0000
Need more? Email Us
Vishay
RESISTOR SHUNT 100 UOHM 5% 36W
Lowest to $41.3306
Viking Tech
30mΩ ±1% 3W
Lowest to $0.4192
Ohmite
8536 SHUNT 1000A PIN / 50 µOhms ±1% 50W Shunt, Battery Specialized Resistor Through Hole
Lowest to $19.5521
Isabellen
RESISTOR - BUS BAR SHUNT, 0.0001
Need more? Email Us
Panasonic
RES TEMP SENS 68 OHM 5% 1/10W
Lowest to $0.1640
Prosperity Dielectrics
15mΩ ±1% 2W
Lowest to $0.0481
Vishay
RES SHUNT 0.0001 OHM 5% 3W
Lowest to $1.3636

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess