EN
  • EN
  • DE

WSMS5515L5000JK

Part No WSMS5515L5000JK
Manufacturer Vishay
Catalog Specialized Resistors
Description RES SHUNT 0.0005 OHM 5% 3W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1308221-WSMS5515L5000JK
Manufacturer Vishay Dale
Category Resistors>Specialized Resistors
Packaging  Bulk
Part Status Active
Type Shunt, Meter
Applications Power Meters
Composition Metal Element
Resistance (Ohms) 500 µOhms
Temperature Coefficient ±175ppm/°C
Operating Temperature -65°C ~ 170°C
Ultra Librarian 3D Model Ultra Librarian WSMS5515L5000JK CAD Model

Description

FEATURES
• High power to resistor size ratio
• 4-terminal (Kelvin) connection design
• Proprietary processing technique produces extremely low resistance values
• All welded construction
• Very low inductance (< 0.5 nH)
• Low thermal EMF (< 3 μV/°C)

You May Also Be Interested in

Prosperity Dielectrics
15mΩ ±1% 2W
Lowest to $0.0481
Ohmite
1KCAPACITOR MOUNT 5%
Need more? Email Us
Vishay
25 UOHMS 5% 50W SHUNT, BATTERY S
Lowest to $32.7272
Vishay
RESISTOR SHUNT 100 UOHM 5% 36W
Need more? Email Us
Isabellen
RESISTOR - BUS BAR SHUNT, 0.0000
Need more? Email Us
Viking Tech
30mΩ ±1% 3W
Lowest to $0.4192
Panasonic
RES TEMP SENS 150 OHM 5% 1/10W / 150 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 3900ppm/°C Surface Mount
Need more? Email Us
AVX Corporation
FT10300N0050JBK KYOCERA AVX High Frequency/RF Resistors 50ohm 20W 5% 0GHz - 6GHz datasheet, inventory, & pricing.
Lowest to $134.3284
TA-I
10mΩ ±1% 500mW
Lowest to $0.0466

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess