EN
  • EN
  • DE

VSSAF5L45HM3/6A

Part No VSSAF5L45HM3/6A
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Description Diode Schottky Rectifier 45V 5A 2-Pin DO-221AC Plastic T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104264-VSSAF5L45HM3/6A
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VSSAF5L45HM3/6A CAD Model

Description

The VSSAF5L45HM3/6A is a surface-mount Schottky Barrier Rectifier from Vishay Semiconductors, designed for high-frequency rectification and freewheeling applications. It offers a low forward voltage drop and fast switching speed, which enhances efficiency in power conversion circuits. This rectifier is available in a standard surface-mount package, making it suitable for automated assembly processes.

Applications:

  • Switching mode power supplies (SMPS)
  • High-frequency DC-DC converters
  • Freewheeling diodes in inductive loads
  • Reverse polarity protection
  • LED lighting

Features:

  • Low forward voltage drop, reducing power loss and heat generation.
  • High surge current capability, ensuring reliable operation under transient conditions.
  • Fast switching speed, enabling high-frequency operation.
  • Surface-mount package, compatible with automated assembly.
  • RoHS compliant and halogen-free, meeting environmental standards.
  • High junction temperature capability, allowing operation in demanding thermal environments.

Benefits:

  • Increased efficiency in power conversion circuits due to low forward voltage drop and fast switching.
  • Improved reliability with high surge current capability.
  • Reduced heat dissipation, leading to cooler operating temperatures and longer component life.
  • Simplified assembly with a standard surface-mount package.
  • Compliance with environmental regulations.
  • Enhanced thermal performance due to high junction temperature capability.

Additional Details:

The VSSAF5L45HM3/6A features a repetitive peak reverse voltage (VRRM) of 45V and an average forward current (IF(AV)) of 5A. It operates over a junction temperature range of -55°C to +150°C. The device is packaged in a molded SMPC (Surface Mount Power Component) package. The forward voltage at 5A is typically 0.51V. Its low leakage current contributes to minimal power loss in reverse bias conditions. The device's high-frequency performance makes it suitable for use in high-speed switching applications, where it can effectively minimize switching losses and improve overall circuit efficiency.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess