EN
  • EN
  • DE

74VHCT244MTC

Part No 74VHCT244MTC
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Buffer
RoHS Non-Compliant
Win Source Part Number 1040697-74VHCT244MTC
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74VHCT244MTC CAD Model

Description

The 74VHCT244MTC is an octal buffer/line driver with 3-state outputs manufactured by Fairchild Semiconductor (now part of ON Semiconductor). It's part of the VHCT (Very High-Speed CMOS, TTL-compatible) logic family, combining the high speed of advanced CMOS with TTL input voltage levels.

Applications:

  • Memory Address Drivers: Buffering and driving address lines in memory systems.
  • Clock Drivers: Distributing clock signals to multiple devices.
  • Data Bus Isolation: Isolating sections of a data bus to prevent contention.
  • Line Driving: Driving signals over long distances.
  • Logic Level Translation: Interfacing between TTL and CMOS logic levels.

Features:

  • High Speed: Fast propagation delays for high-performance applications.
  • TTL-Compatible Inputs: Accepts TTL input voltage levels.
  • 3-State Outputs: Allows outputs to be disabled for bus isolation.
  • Low Power Consumption: CMOS technology for low power dissipation.
  • Octal Configuration: Eight buffers/line drivers in a single package.

Benefits:

  • Improved System Performance: High-speed operation enhances system throughput.
  • Simplified Interfacing: TTL-compatible inputs simplify interfacing with TTL devices.
  • Reduced Bus Contention: 3-state outputs prevent bus contention in shared bus systems.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Reduced Component Count: Octal configuration reduces component count and simplifies board layout.

The 74VHCT244MTC consists of eight non-inverting buffers/line drivers with three-state outputs. Each output can be enabled or disabled by the output enable (OE) inputs. When OE is low, the outputs are enabled and the device functions as a buffer. When OE is high, the outputs are disabled and enter a high-impedance state, effectively disconnecting them from the bus. The device operates from a supply voltage of 4.5V to 5.5V and is available in a SOIC (Small Outline Integrated Circuit) package for surface mount applications. Refer to the ON Semiconductor datasheet for detailed specifications, including propagation delays, input voltage levels, and operating temperature range. This buffer/line driver is well-suited for high-speed digital systems requiring TTL compatibility and 3-state outputs.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess