EN
  • EN
  • DE

PE4283-52

Part No PE4283-52
Manufacturer Peregrine Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Peregrine Semiconductor
Win Source Part Number 271931-PE4283-52
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE4283-52 CAD Model

Description

The PE4283-52 is a high-performance SPDT (Single Pole Double Throw) RF switch designed by Peregrine Semiconductor. This switch utilizes Peregrine’s UltraCMOS® technology, providing a superior combination of high isolation, low insertion loss, and excellent linearity. Its performance characteristics make it well-suited for various wireless communication applications.

Applications:

  • Cellular Infrastructure: Used in cellular base stations for signal routing and antenna switching.
  • Wireless LAN (WLAN): Integrated into WLAN devices like routers and access points for antenna diversity.
  • Test and Measurement Equipment: Employed in signal generators, spectrum analyzers, and other test equipment.
  • Satellite Communication Systems: Utilized in satellite communication equipment for signal routing and switching.
  • Automotive Radar Systems: Used for transmit and receive switching in automotive radar applications.

Features:

  • High Isolation: Offers excellent isolation between ports to minimize signal leakage.
  • Low Insertion Loss: Ensures minimal signal attenuation, preserving signal integrity.
  • Fast Switching Speed: Provides quick switching between ports, suitable for time-sensitive applications.
  • High Linearity: Delivers exceptional linearity performance, reducing signal distortion.
  • UltraCMOS Technology: Built using Peregrine's UltraCMOS process for high reliability and performance.
  • Single-Supply Operation: Operates with a single positive supply voltage, simplifying design.
  • Compact Package: Comes in a small form factor package, saving board space.

Benefits:

  • Improved System Performance: High isolation and low insertion loss lead to better overall system performance.
  • Enhanced Reliability: UltraCMOS technology ensures high reliability and long operational life.
  • Simplified Design: Single-supply operation and compact package simplify system integration.
  • Reduced Board Space: Small package size allows for more compact designs.
  • Cost-Effective Solution: Provides a high-performance solution at a competitive cost.

Additional Details:

The PE4283-52 operates across a wide frequency range, making it versatile for various wireless standards. It is controlled through a simple digital interface, facilitating easy integration into existing systems. Key specifications include an operating frequency range from DC to 6 GHz, a typical insertion loss of 0.4 dB at 3 GHz, and a typical isolation of 32 dB at 3 GHz. The switch operates with a single positive supply voltage ranging from 2.7V to 5.5V and is available in a 12-lead QFN package. The '-52' likely refers to a specific packaging or performance variant.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.9390
AVX Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3026 $59.0070
470+ $0.2483 $116.7010
720+ $0.2414 $173.8080
995+ $0.2333 $232.1335
1,285+ $0.2252 $289.3820
1,715+ $0.2021 $346.6015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess