EN
  • EN
  • DE

LPS3010-104MRC

Part No LPS3010-104MRC
Manufacturer Coilcraft
Catalog OEM Parts (J - L)
Description Power inductor, shielded, 20% tol, SMT, RoHS, lead-free, halogen-free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968053-LPS3010-104MRC
Categories OEM Parts(J-L)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LPS3010-104MRC CAD Model

Description

The LPS3010-104MRC is a shielded power inductor from Coilcraft, designed for use in high-frequency DC-DC converters and power supply applications. This inductor is characterized by its low DC resistance (DCR), high saturation current, and compact size, making it suitable for applications where efficiency and space are critical.

Applications:

  • DC-DC Converters: Used in step-up (boost) and step-down (buck) converters for voltage regulation.
  • Power Supplies: Employed in power supplies for portable devices, servers, and industrial equipment.
  • LED Lighting: Utilized in LED drivers for current regulation and filtering.
  • Point-of-Load (POL) Converters: Used in POL converters to provide localized power regulation for sensitive components.
  • Filtering Applications: Employed in power line filtering to reduce noise and improve signal integrity.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI) and improves circuit performance.
  • Low DC Resistance (DCR): Reduces power losses and improves efficiency.
  • High Saturation Current: Allows for higher current handling capabilities without significant inductance drop.
  • Compact Size: Enables high-density circuit designs.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved Efficiency: Low DCR minimizes power losses, resulting in higher overall efficiency in power conversion circuits.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, improving the reliability of nearby components.
  • High Current Handling: High saturation current allows for use in applications with high current demands.
  • Compact Design: Small size enables integration into space-constrained applications.
  • Compliance: RoHS compliance ensures environmental compatibility.

Additional Details:

The LPS3010-104MRC has an inductance of 100 μH with a tolerance of ±20%. The saturation current is approximately 0.85 Amps, and the DC resistance (DCR) is typically around 2.2 Ohms. The self-resonant frequency (SRF) is typically in the range of several MHz. The inductor is designed for surface mount technology (SMT) and is compatible with automated assembly processes. The operating temperature range is typically from -40°C to +125°C. Proper soldering techniques should be used to ensure a reliable connection to the PCB. The inductor's dimensions are approximately 3.0 mm x 3.0 mm x 1.0 mm.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5518 $57.9390
260+ $0.4528 $117.7280
395+ $0.4387 $173.2865
545+ $0.4245 $231.3525
705+ $0.4104 $289.3320
945+ $0.3679 $347.6655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,511 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess