The VSMY2850GTR is an infrared (IR) emitting diode manufactured by Vishay. It is designed for various applications requiring infrared light emission, such as remote controls, light barriers, and proximity sensors. This diode provides high radiant intensity and fast switching times.
Applications
- Remote controls
- Light barriers
- Proximity sensors
- IR data transmission
- Optical switches
Features
- High radiant intensity
- Wavelength: 850nm
- Fast switching times
- Small package size
- Low forward voltage
- RoHS compliant
Benefits
- Provides strong and reliable infrared light emission for various applications.
- Fast switching times enable high-speed data transmission and sensing.
- Small package size allows for compact designs.
- Low forward voltage reduces power consumption.
- Compatible with a wide range of infrared receivers.
Technical Specifications
The VSMY2850GTR emits infrared light at a wavelength of 850nm, which is a common wavelength for various IR applications. It features high radiant intensity, ensuring strong and reliable signal transmission. The diode has fast switching times, enabling high-speed data transmission and sensing applications. It comes in a small package size, allowing for easy integration into compact designs. The low forward voltage reduces power consumption, making it suitable for battery-powered devices. The typical forward voltage is around 1.35V at 100mA.
This IR emitting diode is commonly used in remote controls for TVs, DVD players, and other electronic devices. It is also used in light barriers for security systems and proximity sensors for object detection. Its high performance and compact size make it an ideal choice for a wide range of infrared applications.