EN
  • EN
  • DE

TSHG6410

Part No TSHG6410
Manufacturer Vishay
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 850NM 100MA RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 25 Weeks
Features Infrared (IR) Emitter 850nm 1.5V 100mA 45mW/sr @ 100mA 36° Radial
Manufacturer Vishay
Package Bulk
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package Radial
Family Name TSHG6410
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901298-TSHG6410
Ultra Librarian 3D Model Ultra Librarian TSHG6410 CAD Model

Description

The Vishay Optoelectronics Infrared (IR) Emitter is a high-performance electronic component that is designed to be used in various electronic devices.

  • Package: Radial
  • Mounting Type: Through the hole
  • Operating Temperature Range: -40°C ~ 85°C (TA)
  • Features: Infrared (IR) emitter 850nm 1.5V 100mA 45mW/sr @ 100mA 36°
  • Family Name: TSHG6410
  • Quantity per Package: 4000
  • MSL Level: 1 (Unlimited)
  • Production Lead Time: Estimated 25 weeks
  • REACH Status: REACH unaffected
  • HTSUS: 8541.40.2000

You May Also Be Interested in

Everlight Electronics Co Ltd
EMITTER IR 850NM 100MA RADIAL
Need more? Email Us
Lumex Opto/Components Inc.
EMITTER IR 940NM 60MA SMD / Infrared Emitter 940nm 30mW/sr Circular Top Mount 2-Pin
Need more? Email Us
Everlight Electronics Co Ltd
EMITTER IR 875NM 100MA RADIAL
Lowest to $0.1083
Vishay
EMITTER IR 830NM 100MA RADIAL
Lowest to $0.1980
Stanley Electric Co
EMITTER IR 950NM 50MA SMD
Need more? Email Us
Vishay
High Power Infrared Emitting Diode, 850 nm, Surface Emitter Technology | IRED 850NM SMD 200MW/SR 60DEG
Lowest to $43.6567
Everlight Electronics Co Ltd
EMITTER IR 940NM 50MA RADIAL
Lowest to $0.9182
Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL / Infrared Emitter 940nm 450mW/sr Circular Top Mount 2-Pin T-1 3/4 Box
Lowest to $0.0546
Vishay
EMITTER IR 890NM 100MA RADIAL
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8580 $55.7400
70+ $1.5245 $106.7150
105+ $1.4769 $155.0745
140+ $1.4292 $200.0880
185+ $1.3816 $255.5960
245+ $1.2387 $303.4815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess