EN
  • EN
  • DE

CQY37N

Part No CQY37N
Manufacturer Vishay
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 950NM 100MA RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Vishay
Packaging Bulk
Status Active
Type Infrared (IR)
Continuous forward current- Max 100mA
Radiant Intensity (Ie) Min @ If 2.2mW/sr @ 50mA
Wavelength 950nm
Forward Voltage 1.3V
Viewing Angle 24°
Orientation Top View
Temperature Range - Operating -25°C to 85°C (TA)
Mounting Through Hole
Dimension Radial, 1.8mm (T-3/4)
Win Source Part Number 202792-CQY37N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CQY37N CAD Model

Description

Features and Benefits

  • Enhanced Noise Immunity: Designed to minimize signal interference.
  • Wide Operating Temperature Range: Functions effectively in various environments.
  • Precision Timing: Offers accurate synchronization capabilities.

Applications and Projects

  • Automotive: Integral in vehicular electronic control units (ECUs).
  • Medical Devices: High precision makes it suitable for diagnostic equipment.
  • Robotics: Essential for precise control in automated systems.

Additional Details

The CQY37N integrates extensive features that support critical applications requiring high precision and reliability. Its noise immunity and wide temperature range make it adaptable to challenging environments, ensuring smooth performance under diverse conditions.

You May Also Be Interested in

Vishay
EMITTER IR 890NM 100MA SMD
Lowest to $0.6082
OSRAM Opto Semiconductors Inc.
LED
Lowest to $4.4910
OSRAM Opto Semiconductors Inc.
EMITTER IR 850NM
Lowest to $0.5182
Vishay
High Power Infrared Emitting Diode, 850 nm, Surface Emitter Technology | IRED 850NM SMD 200MW/SR 60DEG
Lowest to $43.6567
OSRAM Opto Semiconductors Inc.
IR OSLUX
Lowest to $5.3881
TT Electronics
EMITTER IR 890NM 100MA TO-46
Lowest to $5.3708
Lumex Opto/Components Inc.
EMITTER IR 940NM 60MA SMD / Infrared Emitter 940nm 30mW/sr Circular Top Mount 2-Pin
Need more? Email Us
Vishay
EMITTER IR 950NM 100MA RADIAL
Lowest to $0.4165
OSRAM Opto Semiconductors Inc.
POWER TOPLED LENS
Lowest to $0.3377

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4165 $52.0625
295+ $0.3418 $100.8310
455+ $0.3311 $150.6505
625+ $0.3204 $200.2500
810+ $0.3097 $250.8570
1,085+ $0.2777 $301.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,470 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess