EN
  • EN
  • DE

AD679BJ

Part No AD679BJ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14-Bit 128 kSPS Complete Sampling ADC | IC ADC 14BIT FLASH 44JLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 14
Sampling Rate (Per Second) 128k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Flash
Reference Type External, Internal
Supply Voltage , Analog ±12V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 44-LCC
Supplier Device Package 44-JLCC (16.39x16.39)
Mounting Style SMD
Family Part Number AD679
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136827-AD679BJ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD679BJ CAD Model

Description

Introducing the AD679BJ Precision Analog-to-Digital Converter

The AD679BJ from Analog Devices Inc. is a state-of-the-art analog-to-digital converter (ADC) that offers unparalleled performance for demanding applications where precision data conversion is critical. Designed with cutting-edge technology, this high-speed, 16-bit ADC is an ideal solution for a wide range of applications, including medical instrumentation, industrial process control, and high-resolution imaging systems.

Key Features of the AD679BJ:

  • High Resolution: The AD679BJ boasts a 16-bit resolution, providing exceptional accuracy and detail in the digital representation of analog signals.
  • Fast Conversion Rate: With a conversion time as low as 10 microseconds, this ADC is capable of processing analog signals rapidly, making it suitable for high-speed applications.
  • Flexible Input Range: It features a versatile input range that can be configured to accommodate various signal levels, ensuring compatibility with a broad array of sensors and input types.
  • Low Power Consumption: Designed with energy efficiency in mind, the AD679BJ operates with minimal power, making it ideal for portable and battery-operated devices.
  • Bipolar Input: The converter supports both unipolar and bipolar input ranges, allowing for greater flexibility in interfacing with different signal sources.
  • On-Chip Sample-and-Hold: The inclusion of an on-chip sample-and-hold circuit simplifies system design and ensures accurate sampling of analog signals.
  • Easy Interface: The digital output of the AD679BJ is easily interfaced with microprocessors and digital systems, thanks to its straightforward parallel interface.

Applications:

The versatility and high performance of the AD679BJ make it an excellent choice for a variety of applications, including:

  • Medical Imaging Systems
  • Scientific Instrumentation
  • Industrial Process Controls
  • Data Acquisition Systems
  • Precision Instrumentation

With its robust design and reliable performance, the AD679BJ from Analog Devices Inc. is a top-tier ADC that delivers accurate and rapid data conversion, ensuring that your systems operate with the highest level of precision and efficiency.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess