EN
  • EN
  • DE

VS-52CPQ030PBF

Part No VS-52CPQ030PBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 30V TO247AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 30V
Current - Average Rectified (Io) (per Diode) 25A
Voltage - Forward (Vf) (Maximum) @ If 480mV @ 25A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1.9mA @ 30V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247AC
Win Source Part Number 763957-VS-52CPQ030PBF
Popularity Medium
Supply and Demand Status Limited
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian VS-52CPQ030PBF CAD Model

Description

The VS-52CPQ030PBF is a Schottky Rectifier from Vishay Semiconductors. It is designed for high-efficiency rectification in various power supply and power management applications. The 'PBF' suffix indicates that it is a lead-free component.

Applications

  • Switching power supplies (SMPS)
  • Freewheeling diodes
  • Polarity protection
  • DC-DC converters
  • High-frequency inverters
  • Battery chargers

Features

  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • High Junction Temperature: Operates reliably at high temperatures.
  • Fast Switching Speed: Enables high-frequency operation.
  • Lead-Free: Compliant with RoHS directives.

Benefits

  • Improved Efficiency: Reduces power losses in power conversion circuits.
  • Enhanced Reliability: High surge current capability ensures robust performance under transient conditions.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation.
  • Environmentally Friendly: Lead-free construction meets environmental regulations.

The Vishay VS-52CPQ030PBF is a 52A, 30V Schottky rectifier designed for high-efficiency power rectification. Its low forward voltage drop minimizes power losses, resulting in improved efficiency in power supplies and other power management applications. The high surge current capability allows it to withstand transient overloads without sustaining damage, ensuring robust performance under demanding conditions. The rectifier is designed to operate reliably at high junction temperatures, making it suitable for applications where thermal management is critical. Its fast switching speed enables high-frequency operation, allowing for the design of compact and efficient power conversion circuits. The VS-52CPQ030PBF is available in a TO-220AB package, which provides excellent thermal performance. Its lead-free construction ensures compliance with RoHS directives, making it an environmentally friendly choice for modern electronic designs. The combination of low forward voltage drop, high surge current capability, and fast switching speed makes the VS-52CPQ030PBF an ideal choice for applications requiring high efficiency and robust performance. The Vishay VS-52CPQ030PBF provides a reliable and efficient solution for power rectification needs, contributing to improved performance and reduced energy consumption in various electronic systems.

You May Also Be Interested in

ON Semiconductor
SWITCHMODE™ Power Rectifier 45 V, 20 A
Lowest to $0.7909
Diodes Incorporated
DIODE ARRAY SBR 100V 15A TO262
Lowest to $1.3537
STMicroelectronics
POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
Lowest to $40.1759
SMC Diode Solutions
Isolated 30.0AMPS Schottky Barrier Rectifier | DIODE SCHOTTKY 80V ITO220AB
Need more? Email Us
Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463
STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.2963
Vishay
Schottky Rectifier New Generation 3 D-61 Package, 2 x 40 A | DIODE ARRAY SCHOTTKY 45V D618SL
Need more? Email Us
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
Vishay
DIODE MODULE 1.2KV INT-A-PAK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess