EN
  • EN
  • DE

STPS30L40CG

Part No STPS30L40CG
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description LOW DROP POWER SCHOTTKY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 40V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Maximum) @ If 550mV @ 15A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 360μA @ 40V
Operating Temperature - Junction 150°C (Maximum)
Mounting SMD
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Package D2PAK
Win Source Part Number 1261900-STPS30L40CG
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STPS30L40CG
Introduction Date August 27, 1999
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STPS30L40CG CAD Model

Description

The STPS30L40CG is a state-of-the-art power Schottky rectifier designed by STMicroelectronics, which is renowned for its efficiency and reliability in various high-frequency power applications. This component is specifically engineered to cater to the demands of modern electronic circuits, providing a low voltage drop and reduced power losses, which are critical for energy-saving in power supply designs.

Key Features

  • High Junction Temperature: Capable of operating at junction temperatures up to 150°C, the STPS30L40CG ensures reliability even under high thermal stress conditions.
  • Low Forward Voltage Drop: The device exhibits a very low forward voltage drop, which enhances the overall efficiency of the power circuit by minimizing conduction losses.
  • Dual Center Tap Configuration: It comes in a dual center tap configuration, which makes it suitable for both single and multiphase applications.
  • High Avalanche Capability: This rectifier is designed to withstand high surge conditions, providing robust performance and protection against unexpected voltage transients.

Applications

The STPS30L40CG is ideal for a variety of applications where high efficiency and reliability are of paramount importance. These include:

  • Switch-mode power supplies (SMPS)
  • Power management systems
  • DC-DC converters
  • Free-wheeling diodes in motor control circuits
  • Automotive charging systems
  • High-frequency rectification

Package and Quality Assurance

The device is offered in a TO-247 package, which is known for its high power dissipation and ease of mounting on a heatsink. This package is widely used in high-power applications and ensures a robust mechanical and thermal connection. STMicroelectronics is committed to delivering high-quality products, and the STPS30L40CG is no exception. It is manufactured with the highest quality standards in the industry, ensuring that it meets the rigorous requirements of the most demanding electronic systems.

With its combination of efficiency, reliability, and versatility, the STPS30L40CG rectifier from STMicroelectronics stands out as a superior choice for designers looking to optimize their power circuits for performance and durability.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess