EN
  • EN
  • DE

STPS24045TV

Part No STPS24045TV
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Configuration 2 Independent
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 45V
Current - Average Rectified (Io) (per Diode) 120A
Voltage - Forward (Vf) (Maximum) at If 670mV at 120A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 2mA at 45V
Operating Temperature - Junction 150°C (Maximum)
Mounting Style Chassis Mount
Manufacturer Package ISOTOP
Supplier Device Package ISOTOP
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1261884-STPS24045TV
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS24045TV CAD Model

Description

The STPS24045TV is a state-of-the-art Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This device is optimized for use in high-frequency circuitry which makes it an ideal choice for switching power supplies, converters, and free-wheeling diodes applications.

Key Features

  • High Junction Temperature Capability: The STPS24045TV operates effectively at high temperatures, with a maximum junction temperature of 175°C, ensuring reliability and performance under stress.
  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which enhances overall efficiency by reducing power loss during operation.
  • High Surge Current Capability: This rectifier can handle high surge currents, making it robust against sudden spikes in current, which is critical for power regulation and protection circuits.

Applications

The versatility of the STPS24045TV allows it to be used in a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC/DC converters
  • Free-wheeling diodes in motor control circuits
  • Power factor correction circuits (PFC)

Electrical Characteristics

With a repetitive peak reverse voltage of 45 V and an average forward current of 2 x 20 A in a TO-220AB package, the STPS24045TV delivers efficient performance for high-power density applications. Its low leakage current and high switching speeds are tailored to meet the demands of modern electronic equipment.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STPS24045TV is no exception, as it is manufactured with the robust and reliable technology that ST is known for. It is designed to meet the stringent requirements of the industrial market, ensuring a long operational life and consistent performance.

Environmental Compliance

The STPS24045TV complies with environmental regulations, including RoHS and REACH, reflecting STMicroelectronics' dedication to environmental sustainability. Customers can be assured that they are choosing a product that meets current environmental standards.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.1759 $80.3518
4+ $32.9648 $131.8592
5+ $31.9347 $159.6735
7+ $30.9045 $216.3315
9+ $29.8744 $268.8696
12+ $26.7839 $321.4068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess