EN
  • EN
  • DE
  • IT

VQ1000J

Part No VQ1000J
Manufacturer Vishay
Catalog Electronic Wholesale
Description N-Channel 60-V (D-S) MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1279771-VQ1000J
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VQ1000J CAD Model

Description

The VQ1000J is a P-Channel Power MOSFET manufactured by Vishay. It is designed for a wide range of power switching and amplification applications, characterized by its low on-resistance and fast switching speeds. This MOSFET is well-suited for efficient power management and control in various electronic systems.

Applications

  • DC-DC Converters: Used as a switching element to convert DC voltage levels efficiently.
  • Load Switching: Controlling power to various loads in automotive and industrial applications.
  • Power Management: Efficiently managing power distribution in portable devices.
  • Motor Control: Driving and controlling small DC motors.
  • Solid-State Relays: Replacing mechanical relays with solid-state switches for increased reliability.
  • LED Lighting: Regulating current in LED lighting applications.

Features

  • P-Channel MOSFET: Provides enhancement-mode operation with a negative gate-source voltage.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during conduction.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching applications.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • High Drain Current: Capable of handling significant current loads.
  • Avalanche Rated: Withstands transient voltage spikes for increased reliability.

Benefits

  • High Efficiency: Reduces power losses in switching applications, leading to energy savings.
  • Compact Design: Enables smaller and lighter electronic devices.
  • Improved Reliability: Offers robust performance and long-term stability.
  • Simplified Thermal Management: Low on-resistance reduces heat dissipation, simplifying cooling requirements.
  • Versatile Application: Suitable for a wide range of power management and control applications.

Additional Details

The VQ1000J is available in a surface-mount package, making it easy to integrate into automated assembly processes. Its rugged design and efficient performance make it a popular choice for power electronics applications. For specific technical details, including voltage and current ratings, refer to the Vishay datasheet for the VQ1000J.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess