EN
  • EN
  • DE
  • IT

UCC3580Q-3

Part No UCC3580Q-3
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Single Ended Active Clamp/Reset PWM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1276392-UCC3580Q-3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3580Q-3 CAD Model

Description

The UCC3580Q-3 is a robust power management integrated circuit (IC) developed by Texas Instruments, renowned for its efficiency and reliability in a wide range of applications. This versatile component is designed to cater to the demanding needs of modern electronic systems, providing a high degree of functionality in a compact package.

Key Features

  • High Performance: The UCC3580Q-3 offers excellent power conversion efficiency, which is critical for minimizing heat generation and ensuring the longevity of electronic systems.
  • Wide Input Voltage Range: Accommodating a broad spectrum of input voltages, this IC is suitable for various power supply configurations, making it a flexible choice for designers.
  • Advanced Control: Equipped with sophisticated control features, the UCC3580Q-3 ensures stable operation under varying load conditions and enhances the overall performance of the power supply system.
  • Protection Features: This IC includes multiple protection mechanisms, such as overvoltage, overcurrent, and thermal shutdown, which safeguard the device and the system it powers from potential damage.

Applications

The UCC3580Q-3 is adept at managing power in a diverse array of electronic devices and systems. Its applications span across:

  • Telecommunications Equipment
  • Industrial Control Systems
  • Networking Hardware
  • Server and Data Center Infrastructure

Technical Specifications

At the heart of its technical prowess, the UCC3580Q-3 boasts specifications that ensure its suitability for high-performance environments:

  • Package Type: QFN
  • Operating Temperature Range: -40°C to 125°C
  • Switching Frequency: Adjustable
  • Regulatory Approvals: Compliant with industry standards

With Texas Instruments' commitment to quality, the UCC3580Q-3 is a reliable and efficient solution for your power management needs. Its combination of performance, versatility, and protective features make it an essential component for any high-demand electronic system.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess