EN
  • EN
  • DE

VO615C-1

Part No VO615C-1
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Description DIP-4 Cplr 40-80% Ctr 10MA 110 -E3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103990-VO615C-1
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VO615C-1 CAD Model

Description

The VO615C-1 is a single-channel optocoupler from Vishay Semiconductor. It features a gallium arsenide (GaAs) infrared emitting diode (IRED) optically coupled to a silicon phototransistor. It's designed for electrical isolation between input and output circuits, providing safety and preventing ground loops. It is commonly used in various industrial, consumer, and telecommunications applications.

Applications:

  • Microcontroller Input Isolation: Used to isolate microcontroller inputs from noisy or high-voltage circuits.
  • Power Supply Isolation: Provides electrical isolation in power supplies, ensuring safety and preventing ground loops.
  • Digital Logic Isolation: Isolates digital logic circuits from each other.
  • Motor Control: Used in motor control circuits for isolation between the control circuitry and the power stage.
  • Industrial Automation: Employed in industrial automation systems for isolating sensors, actuators, and control systems.

Features:

  • High Isolation Voltage: Provides a high isolation voltage (typically several kilovolts) between the input and output.
  • CTR (Current Transfer Ratio): Specifies the ratio of output current to input current.
  • Low Input Current: Requires a low input current to activate the output.
  • Compact Package: Available in a small package (e.g., DIP-4 or SMD-4) for space-saving designs.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits:

  • Electrical Isolation: Provides a high degree of electrical isolation between input and output circuits, enhancing safety.
  • Noise Immunity: Reduces noise and prevents ground loops from affecting sensitive circuits.
  • Simplified Interface: Simplifies the interface between different voltage levels or circuit domains.
  • Reliable Performance: Vishay's quality ensures reliable and consistent performance.
  • Compact Design: Small package allows for space-saving designs.

Technical Specifications:

  • Isolation Voltage (Viso): Typically 5 kVrms or higher. Check datasheet for exact value.
  • Current Transfer Ratio (CTR): Varies depending on the specific grade (e.g., VO615C-1X001). Check datasheet.
  • Forward Current (IF): Maximum forward current through the input LED.
  • Collector-Emitter Voltage (VCE): Maximum collector-emitter voltage of the output transistor.
  • Operating Temperature Range: Typically -55°C to +100°C or similar.

Refer to the Vishay VO615C-1 datasheet for detailed specifications, performance curves, and application notes.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3605 $59.4825
395+ $0.2958 $116.8410
605+ $0.2866 $173.3930
835+ $0.2774 $231.6290
1,080+ $0.2681 $289.5480
1,445+ $0.2404 $347.3780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess