EN
  • EN
  • DE

RN5RL43AA-TR-FA

Part No RN5RL43AA-TR-FA
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 973130-RN5RL43AA-TR-FA
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RN5RL43AA-TR-FA CAD Model

Description

The RN5RL43AA-TR-FA is a voltage regulator IC manufactured by Ricoh. This component is designed to provide a stable and regulated voltage output, making it suitable for a variety of electronic devices and applications where a consistent power supply is crucial.

Applications

  • Smartphones and mobile devices: Used in power management circuits to ensure stable voltage supply to various components.
  • Portable electronics: Ideal for devices like MP3 players, digital cameras, and handheld gaming consoles, requiring efficient and reliable power regulation.
  • Wearable technology: Found in smartwatches, fitness trackers, and other wearables to maintain a steady voltage level for optimal performance.
  • IoT (Internet of Things) devices: Employed in sensors, wireless modules, and other IoT gadgets to regulate power consumption and extend battery life.
  • Battery-powered equipment: Utilized in devices that rely on batteries, such as remote controls, wireless keyboards, and mice, to manage and stabilize voltage.

Features

  • Low dropout voltage: Ensures efficient voltage regulation even when the input voltage is close to the output voltage.
  • Low quiescent current: Minimizes power consumption when the device is in standby mode, thus extending battery life.
  • Overcurrent protection: Protects the device and connected circuits from damage due to excessive current flow.
  • Short-circuit protection: Prevents damage in the event of a short circuit by automatically shutting down the output.
  • Thermal shutdown protection: Safeguards the device from overheating by disabling the output when the temperature exceeds a safe threshold.
  • Small package size: Compact design allows for easy integration into space-constrained applications.

Benefits

  • Stable voltage output: Provides a consistent and reliable voltage supply, ensuring optimal performance of connected devices.
  • Energy efficiency: Low quiescent current and low dropout voltage contribute to improved energy efficiency and longer battery life.
  • Enhanced device protection: Overcurrent, short-circuit, and thermal shutdown protection mechanisms safeguard against potential damage.
  • Compact design: Small package size facilitates easy integration into various electronic devices, even in space-constrained applications.
  • Increased reliability: Robust design and protection features ensure long-term reliability and stable operation.

Additional Details

The RN5RL43AA-TR-FA typically operates within a specified input voltage range and provides a fixed or adjustable output voltage, depending on the specific configuration. It is available in a small surface-mount package, facilitating automated assembly and integration into high-density circuit boards. The device is designed to meet industry standards for safety and reliability, making it a trusted choice for various electronic applications. For detailed specifications, refer to the manufacturer's datasheet.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Essentra Components
Need more? Email Us
Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Yageo
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess