EN
  • EN
  • DE

U4614B

Part No U4614B
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958534-U4614B
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian U4614B CAD Model

Description

The U4614B is an integrated circuit (IC) manufactured by Vishay. Based on available information, the U4614B appears to be a single-channel analog switch. These are commonly used for signal routing and selection in various electronic systems.

Applications

  • Analog signal routing
  • Signal selection
  • Audio and video switching
  • Data acquisition systems
  • Test and measurement equipment

Features

  • Single-channel switch: Routes a single analog signal.
  • Low on-resistance: Minimizes signal loss and distortion.
  • High off-isolation: Prevents signal leakage between channels.
  • Wide operating voltage range: Compatible with various analog voltage levels.
  • Low power consumption: Minimizes power dissipation.

Benefits

  • Improved signal integrity: Low on-resistance and high off-isolation ensure minimal signal degradation.
  • Versatile application: Suitable for a wide range of analog signal routing and selection applications.
  • Reduced power consumption: Minimizes power dissipation, improving energy efficiency.
  • Compact design: The small package allows for higher component density, saving valuable board space.
  • Easy to use: Simple to control with a digital logic signal.

Additional Details

The U4614B is typically controlled by a digital logic signal, which determines whether the switch is open (off) or closed (on). The datasheet will provide the precise characteristics of the switch, including on-resistance (Ron), off-isolation, bandwidth, switching speed, and operating voltage range. Low on-resistance is important for minimizing signal attenuation, while high off-isolation ensures that unwanted signals do not bleed through. The U4614B will typically operate with a single supply voltage. It is commonly used in audio/video equipment, test instrumentation, and data acquisition systems where analog signals need to be routed or selected. The package type is generally a small outline IC (SOIC) or similar surface-mount package. Vishay is a reputable manufacturer of electronic components, ensuring a certain level of quality and reliability.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess