EN
  • EN
  • DE

TDA4714B

Part No TDA4714B
Manufacturer Siemens
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098862-TDA4714B
Categories OEM Parts(T-Z)
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA4714B CAD Model

Description

The TDA4714B is an integrated circuit designed by Siemens (now likely under a different manufacturer due to mergers and acquisitions) primarily for use in switched-mode power supplies (SMPS). It's a control IC that incorporates various functions needed for regulating the output voltage and current in SMPS applications, providing a compact and efficient solution for power conversion.

Applications

  • Switched-Mode Power Supplies (SMPS)
  • Offline Converters
  • Battery Chargers
  • Auxiliary Power Supplies
  • Power Adapters

Features

  • PWM Controller: Generates pulse-width modulated (PWM) signals for controlling the switching transistor.
  • Voltage Regulation: Maintains a stable output voltage despite variations in input voltage and load current.
  • Current Limiting: Protects the power supply from overcurrent conditions.
  • Overvoltage Protection (OVP): Prevents the output voltage from exceeding a safe level.
  • Soft Start: Reduces stress on components during startup by gradually increasing the output voltage.
  • Undervoltage Lockout (UVLO): Ensures proper operation by disabling the controller if the input voltage is too low.

Benefits

  • Stable Output Voltage: Provides a reliable and consistent power supply for sensitive electronic equipment.
  • Enhanced System Reliability: Protection features prevent damage to the power supply and connected devices.
  • Improved Efficiency: Optimizes power conversion efficiency to reduce energy consumption.
  • Simplified Design: Integrates multiple functions into a single IC, reducing the number of external components required.
  • Cost-Effective Solution: Provides a high-performance SMPS control solution at a competitive price.

Additional Details

The TDA4714B typically operates with a switching frequency in the range of tens to hundreds of kHz. The PWM controller adjusts the duty cycle of the switching transistor to maintain the desired output voltage. The current limiting feature prevents the power supply from being overloaded, while the overvoltage protection prevents damage to connected devices in the event of a fault. The soft start feature reduces stress on the switching transistor and other components during startup, improving reliability. The undervoltage lockout feature ensures that the controller only operates when the input voltage is within a safe range.

Note: Consult the official datasheet from Siemens (or successor companies) for precise specifications of the TDA4714B.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess