Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Type Infrared (IR)
Current - DC Forward (If) (Maximum) 50mA
Radiant Intensity (Ie) Min at If 16mW/sr at 100mA
Wavelength 875nm
Voltage - Forward (Vf) (Typ) 1.7V
Viewing Angle 24°
Orientation Top View
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 2-SMD, Gull Wing
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805499-QEB373GR
Ultra Librarian 3D Model Ultra Librarian QEB373GR CAD Model

Description

Product Overview: QEB373GR from ON Semiconductor

The QEB373GR is a state-of-the-art infrared emitting diode developed by ON Semiconductor, a renowned leader in the semiconductor industry. This high-performance component is designed for a broad range of applications, including remote control systems, touch-less sensor technology, and optical communication devices. Its compact form factor and efficient design make it an ideal choice for designers looking to integrate infrared capabilities into their projects.

Key Features

  • High Radiant Intensity: The QEB373GR is engineered to provide a high output of radiant intensity, ensuring strong signal transmission and reception even over longer distances.
  • Wide Viewing Angle: With a wide angle of half-intensity radiation, this IR emitter offers greater coverage and is suitable for applications requiring a broad distribution of the infrared signal.
  • Peak Wavelength: The device features a peak wavelength of 940nm, which is optimal for most infrared applications, providing excellent compatibility with IR receivers and sensors.
  • Low Forward Voltage: The low forward voltage requirement enhances energy efficiency, making the QEB373GR a cost-effective solution for battery-operated devices.
  • High Reliability: Built with ON Semiconductor's rigorous quality standards, this IR diode ensures long-term reliability and performance under various operating conditions.

Applications

The versatility of the QEB373GR allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Remote control units for TVs, stereos, and home automation systems.
  • Infrared illumination for security cameras.
  • Optical switches and touch-less controls in elevators, sanitary equipment, and household appliances.
  • Short-range communication devices for personal computers and gaming consoles.

Product Specifications

Parameter Value Radiant Intensity High Viewing Angle Wide Peak Wavelength 940nm Forward Voltage Low

The QEB373GR from ON Semiconductor is a robust and efficient solution for your infrared emission requirements, offering a perfect blend of performance, reliability, and cost-effectiveness.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for Q62703Q2514
Vishay
EMITTER IR 850NM 100MA T 1 3/4 / Infrared (IR) Emitter 850nm 1.65V 100mA 300mW/sr @ 100mA 6° T 1 3/4
Need more? Email Us
ECAD model for VSLY5850
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for Q62703Q2375
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for Q62703Q3393
Fairchild/ON Semiconductor
EMITTER IR 940NM 100MA RADIAL
Need more? Email Us
ECAD model for QED233A4R0
Luminus Devices Inc.
UV MOD SST10 385NM TOP VIEW / Ultraviolet (UV) Emitter 385nm (380nm ~ 390nm) 3.4V 1.5A 130° 1414 (3535 Metric)
Need more? Email Us
ECAD model for SST-10-UV-A130-G385-00
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for Q62703Q5146
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for Q62702P517B
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 100MA SMD
Need more? Email Us
ECAD model for Q62702P1825

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5059 $50.5900
245+ $0.4151 $101.6995
375+ $0.4021 $150.7875
515+ $0.3891 $200.3865
665+ $0.3762 $250.1730
890+ $0.3373 $300.1970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 64 pieces
MOQ: 100 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention