EN
  • EN
  • DE

TSML1030

Part No TSML1030
Manufacturer Vishay
Catalog Infrared, UV, Visible Emitters
Description High Power Infrared Emitting Diode, 950 nm, GaAlAs/GaAs | EMITTER IR 940NM 100MA SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Vishay Semiconductor Opto Division
Packaging Tape and Reel
Type Infrared (IR)
Current - DC Forward (If) (Maximum) 100mA
Radiant Intensity (Ie) Min at If 3mW/sr at 20mA
Wavelength 940nm
Voltage - Forward (Vf) 1.2V
Viewing Angle 24°
Orientation Top View
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 2-SMD, Yoke Bend
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 720958-TSML1030
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSML1030 CAD Model

Description

The Vishay Semiconductor Opto Division 720958-TSML1030 is an infrared (IR) SMD top-view LED with a viewing angle of 24° and a wavelength of 940nm.

  • Viewing Angle: 24°
  • Wavelength: 940nm
  • Current: 100mA
  • Voltage: 1.2V
  • Temperature Range: -40°C to 85°C
  • Package: 2-SMD, Yoke Bend
  • Popularity: Optoelectronics
  • Manufacturer Pack Quantity: 1,000
  • Supply and Demand Status: Balanced
  • MSL Level: 3 (168 hours)
  • Radiant Intensity (Ie) min @ If: 3mW/sr @ 20mA

You May Also Be Interested in

Lumex Opto/Components Inc.
EMITTER IR 940NM 60MA SMD / Infrared Emitter 940nm 30mW/sr Circular Top Mount 2-Pin
Need more? Email Us
Everlight Electronics Co Ltd
IR333C/H2/TR1/7(R)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
RADIAL T1 3/4
Lowest to $0.8732
Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.0995
Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.0896
Vishay
EMITTER IR 940NM 100MA AXIAL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 850NM
Lowest to $0.5192
Vishay
EMITTER IR 875NM 100MA RADIAL
Lowest to $0.3343
ON Semiconductor
EMITTER IR 875NM 50MA SMD
Lowest to $0.4264

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4062 $50.7750
305+ $0.3333 $101.6565
465+ $0.3229 $150.1485
640+ $0.3125 $200.0000
830+ $0.3021 $250.7430
1,110+ $0.2708 $300.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 980 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess