EN
  • EN
  • DE

IR333C/H2/TR1/7(R)

Part No IR333C/H2/TR1/7(R)
Manufacturer Everlight Electronics Co Ltd
Catalog Infrared, UV, Visible Emitters
Description IR333C/H2/TR1/7(R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Features Emitter
Manufacturer Everlight Electronics Co Ltd
Series *
Package Bulk
REACH Status REACH info available upon request
ECCN EAR99
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921390-IR333C/H2/TR1/7(R)
Ultra Librarian 3D Model Ultra Librarian IR333C/H2/TR1/7(R) CAD Model

Description

The IR333C/H2/TR1/7(R) is an infrared emitting diode (IRED) manufactured by Everlight Electronics Co., Ltd. It is designed to emit infrared radiation at a specific wavelength, typically around 940nm, making it suitable for various applications that require infrared light transmission. This particular model is packaged for surface mounting, indicated by the 'TR1' in the part number, and is commonly used in remote control systems, optical sensors, and other infrared-based communication devices.

Applications

  • Remote Control Systems: Used as the infrared transmitter in remote controls for TVs, DVD players, and other electronic devices.
  • Optical Sensors: Integrated into optical sensors for object detection, proximity sensing, and light curtain applications.
  • Infrared Communication: Employed in devices that communicate using infrared light, such as data transfer devices.
  • Security Systems: Used in infrared security systems for motion detection and perimeter security.
  • Light Barriers: Used to create light barriers for counting or safety applications.

Features

  • High Radiant Intensity: Provides strong infrared emission for reliable performance.
  • Peak Wavelength of 940nm: Optimized for compatibility with commonly used infrared receivers.
  • Surface Mount Package: Designed for automated assembly and reflow soldering processes.
  • Narrow Emission Angle: Focuses the infrared beam for efficient transmission.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Reliable Performance: Consistent infrared emission ensures reliable operation in various applications.
  • Easy Integration: Surface mount package simplifies assembly and reduces manufacturing costs.
  • Long Operational Life: Designed for extended operational life with stable performance.
  • Energy Efficient: Low forward voltage and current requirements minimize power consumption.
  • Environmentally Friendly: RoHS compliance ensures that the product is free from hazardous substances.

Additional Details

The IR333C/H2/TR1/7(R) typically operates with a forward voltage of around 1.2 to 1.5V and a forward current of 50 to 100mA. The radiant intensity is a key parameter, typically measured in mW/sr (milliwatts per steradian). The viewing angle is also important, as it determines the spread of the infrared beam. The operating temperature range is typically from -25°C to +85°C. This diode is often paired with an infrared phototransistor or photodiode to create a complete infrared sensing or communication system.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED
Lowest to $4.4910
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.3026
Vishay
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD
Need more? Email Us
Vishay
EMITTER IR 870NM 100MA RADIAL
Lowest to $0.4340
Vishay
EMITTER IR 850NM 100MA RADIAL / Infrared Emitter 850nm 700mW/sr Circular Top Mount 2-Pin T-1 3/4
Lowest to $0.5652
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 70MA MIDLED
Need more? Email Us
Honeywell
EMITTER IR 880NM 75MA SMD
Lowest to $19.3049
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.1357

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess