EN
  • EN
  • DE

QEB373ZR

Part No QEB373ZR
Manufacturer ON Semiconductor
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 875NM 50MA SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 36 Weeks
Features Infrared (IR) Emitter 875nm 1.7V 50mA 16mW/sr @ 100mA 24° 2-SMD, Z-Bend
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 100°C (TA)
Mounting Surface Mount
Package 2-SMD, Z-Bend
Family Name QEB373
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number QEB373ZRDKR, QEB373ZRCT, QEB373ZR-ND, QEB373ZRTR, QEB373ZR-NDR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931159-QEB373ZR
Ultra Librarian 3D Model Ultra Librarian QEB373ZR CAD Model

Description

The ON Semiconductor QEB373ZR is a high-performance Infrared (IR) Emitter designed for a variety of applications that require efficient and reliable non-visible light emission. This IR LED is a part of ON Semiconductor's extensive portfolio of optoelectronic components that are known for their quality, durability, and performance.

Key Features

  • Wavelength: The QEB373ZR operates at a peak wavelength of 940nm, which is optimal for IR sensing and communication applications.
  • High Output Power: With its high radiant power, this IR LED can achieve excellent performance in long-range or high-signal applications.
  • Viewing Angle: It features a 20-degree viewing angle, making it suitable for focused IR beam applications and ensuring a directed and efficient light output.
  • Package: The device comes in a compact side-looking plastic package that is easy to integrate into various electronic assemblies.
  • Forward Voltage: It operates at a typical forward voltage of 1.5V, which allows for low power consumption and compatibility with a wide range of circuits and power sources.
  • Reliability: ON Semiconductor's commitment to quality means that the QEB373ZR is designed to have a long operational life and stable performance over time.

Applications

The QEB373ZR is versatile and can be used in numerous applications including, but not limited to:

  • Infrared illumination for cameras
  • Optical switches
  • Smoke detectors
  • IR communication devices
  • Remote control units for consumer electronics

Why Choose the QEB373ZR?

Whether you are developing consumer electronics, security systems, or industrial automation solutions, the QEB373ZR from ON Semiconductor provides reliable and efficient infrared light emission. Its high output power and focused beam angle make it an ideal choice for applications requiring precise IR signaling. Additionally, the device's low power consumption and high-quality construction ensure that it will function effectively over a long service life, making it a cost-effective solution for manufacturers and hobbyists alike.

You May Also Be Interested in

Lite-On Inc.
IR Emitter and Detector | EMITTER IR 940NM SMD
Lowest to $0.1640
Everlight Electronics Co Ltd
EMITTER IR 875NM 100MA RADIAL
Lowest to $0.3167
Everlight Electronics Co Ltd
EMITTER IR 850NM 100MA RADIAL
Lowest to $0.1549
Vishay
Infrared Emitter 875nm 30mW/sr Circular Top Mount 2-Pin T-1 Bulk / EMITTER IR 875NM 100MA RADIAL
Need more? Email Us
Vishay
EMITTER IR 850NM 100MA SMD
Need more? Email Us
Vishay
EMITTER IR 830NM 100MA RADIAL
Lowest to $0.1980
Everlight Electronics Co Ltd
EMITTER IR 875NM 100MA RADIAL
Lowest to $0.1083
Vishay
EMITTER IR 950NM 100MA RADIAL
Need more? Email Us
Stanley Electric Co
EMITTER IR 950NM 50MA SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4264 $59.6960
335+ $0.3500 $117.2500
515+ $0.3390 $174.5850
705+ $0.3280 $231.2400
915+ $0.3172 $290.2380
1,220+ $0.2844 $346.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,893 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess