EN
  • EN
  • DE

TSHA6203

Part No TSHA6203
Manufacturer Vishay
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 875NM 100MA RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 25 Weeks
Features Infrared (IR) Emitter 875nm 2.8V 100mA 50mW/sr @ 100mA 24° Radial
Manufacturer Vishay
Package Bulk
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package Radial
Family Name TSHA6203
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901297-TSHA6203
Ultra Librarian 3D Model Ultra Librarian TSHA6203 CAD Model

Description

The TSHA6203 is an infrared (IR) emitter from Vishay.

  • Type: Infrared (IR) emitter
  • Wavelength: 875nm
  • Power: 50mW/sr @ 100mA
  • Package: Radial
  • Mounting Type: Through hole
  • Packaging: Bulk package
  • Quantity per Package: 4000
  • ECCN: EAR99
  • REACH: REACH unaffected
  • MSL Level: 1 (unlimited)
  • Production Lead Time: Estimated 25 weeks

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD
Need more? Email Us
Lite-On Inc.
EMITTER IR 940NM 60MA RADIAL
Lowest to $0.1656
Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.0896
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 100MA PLCC
Need more? Email Us
Everlight Electronics Co Ltd
IR333C/H2/TR1/7(R)
Need more? Email Us
Fairchild/ON Semiconductor
EMITTER IR 940NM 100MA TO-46
Need more? Email Us
Vishay
EMITTER IR 950NM 100MA RADIAL
Lowest to $0.4165
ON Semiconductor
EMITTER IR 875NM 50MA SMD
Lowest to $0.4264
Lumex Opto/Components Inc.
EMITTER IR 940NM 60MA SMD / Infrared Emitter 940nm 30mW/sr Circular Top Mount 2-Pin
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3343 $58.5025
425+ $0.2744 $116.6200
655+ $0.2658 $174.0990
900+ $0.2573 $231.5700
1,165+ $0.2486 $289.6190
1,555+ $0.2229 $346.6095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess