Products specifications Report Issue?

Category Sensors, Transducers - IrDA Transceiver Modules
Mfr Panasonic
Package Tape & Reel
Product Status Obsolete
Data Rate 115.2kbs (SIR)
Voltage - Supply 2.4 V ~ 3.6 V
Idle Current, Typ @ 25°C 200 nA
Link Range, Low Power 42cm
Orientation Top View
Temperature Range - Operating -30°C ~ 85°C
Size 7.2mm x 1.6mm x 2.6mm
Shutdown Yes
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 867027-CND0204A
Ultra Librarian 3D Model Ultra Librarian CND0204A CAD Model

Description

The CND0204A IrDA transceiver module from Panasonic is a compact and reliable component designed for infrared communication applications.

  • Orientation: Top View
  • Package: Tape & reel
  • Data Rate: 115.2kbs (SIR)
  • Size: 7.2mm x 1.6mm x 2.6mm
  • Voltage Supply: 2.4V to 3.6V
  • Idle Current: 200 nA
  • Link Range: 42cm in low-power mode
  • Operating Temperature: -30°C to 85°C
  • Product Status: Obsolete

You May Also Be Interested in

Broadcom Limited
Lowest to $1.4022
ECAD model for HSDL-3600#007
Lite-On Inc.
IRDA MODULE 115.2KBPS 7-SMD
Lowest to $1.8278
ECAD model for HSDL-3208-021
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.9737
ECAD model for HSDL-3200#021
Broadcom Limited
Need more? Email Us
ECAD model for HSDL-3602-017
Broadcom Limited
Need more? Email Us
ECAD model for HSDL-3201#901
Broadcom Limited
Lowest to $6.3659
ECAD model for HSDL-1001#00
Broadcom Limited
Need more? Email Us
ECAD model for HSDL-3601#007
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.4828
ECAD model for HSDL-3208-S21
Broadcom Limited
Need more? Email Us
ECAD model for HSDL-3202#011

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention