EN
  • EN
  • DE

SS22-E3/57T

Part No SS22-E3/57T
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 192792-SS22-E3/57T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS22-E3/57T CAD Model

Description

The SS22-E3/57T is a surface-mount Schottky Barrier Rectifier manufactured by Vishay Semiconductors. This diode is designed for high-efficiency rectification, offering low forward voltage drop and fast switching speeds. It is commonly used in a variety of applications to improve power conversion efficiency and reduce energy loss.

Applications:

  • DC-DC converters: Used to rectify the output voltage in DC-DC converters, improving efficiency.
  • Polarity protection: Protects circuits from reverse polarity connections.
  • Freewheeling diode: Provides a path for current when inductive loads are switched off, preventing voltage spikes.
  • Solar panel systems: Used to prevent reverse current flow from batteries into solar panels at night.
  • LED lighting: Used in LED lighting circuits to improve efficiency and reduce power loss.

Features:

  • Low forward voltage drop: Minimizes power loss and improves efficiency. Typical forward voltage drop is around 0.45V at rated current.
  • High surge current capability: Can withstand high surge currents without failure, enhancing reliability.
  • Fast switching speed: Enables efficient operation at high frequencies.
  • Surface-mount package: Allows for compact and efficient board layout. The package is typically a DO-214AC (SMA).
  • RoHS compliant: Ensures compliance with environmental regulations.

Benefits:

  • Improved efficiency: Reduces power loss in rectification circuits, leading to higher efficiency.
  • Enhanced reliability: High surge current capability and robust construction ensure reliable operation.
  • Compact design: Surface-mount package allows for smaller and more compact designs.
  • Reduced heat generation: Low forward voltage drop minimizes heat generation, improving overall system performance.
  • Protection against reverse polarity: Protects sensitive circuits from damage due to reverse polarity connections.

Additional Details:

The SS22-E3/57T has a maximum repetitive peak reverse voltage of 20V and a maximum average forward rectified current of 2.0A. Its operating temperature range is typically from -65°C to +150°C. The device is commonly available in a DO-214AC (SMA) package. It is crucial to consult the manufacturer's datasheet for precise specifications and application guidelines to ensure optimal performance and reliability.

You May Also Be Interested in

ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
795+ $0.0728 $57.8760
1,965+ $0.0589 $115.7385
3,000+ $0.0578 $173.4000
4,170+ $0.0554 $231.0180
5,320+ $0.0543 $288.8760
7,145+ $0.0485 $346.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 795 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess