EN
  • EN
  • DE

TPS24771RGET

Part No TPS24771RGET
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOT SWAP 2.5-18V 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Supply Voltage - Operating 2.5 V to 18 V
Temperature Range - Operating -40°C to 125°C
Operating Supply Current 2.95mA
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Feature Pins ENHS, FLTb, FSTP, IMON, IMONBUF, OUTH, OV, PGHS, PLIM, SENM, SET, TFLT, TINR
Win Source Part Number 1111494-TPS24771RGET
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS24771RGET CAD Model

Description

The TPS24771RGET by Texas Instruments is a high-performance, feature-rich integrated circuit designed to enhance power management in a wide array of applications. This advanced chip is particularly suitable for systems that require efficient current monitoring and control, with its main function being to provide a precision current limit to protect the system from overcurrent conditions.

Key Features

  • Advanced Current Limit: The TPS24771RGET offers an adjustable current limit threshold, which ensures that the power supply delivers only the current that the system needs. This helps in preventing damage to the system components due to excessive current.
  • Fast Overcurrent Response: With its quick response to overcurrent events, this device minimizes the risk of system failure and enhances reliability. The fast response is critical for protecting sensitive electronic components.
  • Wide Operating Voltage Range: This IC operates over a broad input voltage range, accommodating various power supply standards and making it versatile for numerous applications.
  • High Efficiency: The TPS24771RGET is designed to minimize power loss, thereby ensuring efficient power management and contributing to the overall energy efficiency of the system.
  • Compact Package: Available in a small, surface-mount package, the TPS24771RGET saves valuable board space and is ideal for space-constrained applications.
  • Thermal Protection: It includes thermal shutdown protection that prevents the device from operating at excessively high temperatures, thereby ensuring the safety and longevity of the product.

Applications

The TPS24771RGET is adept for a variety of applications, including but not limited to:

  • Enterprise and Telecom Power Systems
  • Power Supplies for Industrial Equipment
  • Point of Load (POL) Solutions
  • Battery-Powered Devices
  • Networking and Computing Systems

Conclusion

With its combination of precision current limiting, fast response time, and a wide operating voltage range, the TPS24771RGET from Texas Instruments stands out as a robust solution for advanced power management needs. Its compact size and thermal protection feature make it an excellent choice for designers looking to enhance system safety and efficiency without compromising on space.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1010 $54.9090
20+ $5.0059 $100.1180
31+ $4.8495 $150.3345
43+ $4.6930 $201.7990
56+ $4.5366 $254.0496
74+ $4.0673 $300.9802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess