EN
  • EN
  • DE

SBT150-10Y-DL-E

Part No SBT150-10Y-DL-E
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description 100V 15A RECTIFIER / Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 314237-SBT150-10Y-DL-E
Ultra Librarian 3D Model Ultra Librarian SBT150-10Y-DL-E CAD Model

Description

The SBT150-10Y-DL-E from ON Semiconductor is a state-of-the-art Schottky Barrier Rectifier designed to offer efficient power management in a wide array of electronic applications. This component is particularly well-suited for high-frequency operations and situations where low power loss and high efficiency are required. Its cutting-edge design and robust construction make it an ideal choice for engineers looking to improve system performance and reliability.

Key Features

  • High Current Capability: The SBT150-10Y-DL-E is capable of handling a high forward current of 150A, making it suitable for applications requiring high power density.
  • Low Forward Voltage Drop: With a low forward voltage drop, this diode ensures minimal power loss during operation, which translates to improved system efficiency and reduced thermal stress.
  • High Surge Capacity: The device is designed to withstand high surge currents, offering robust performance during transient conditions.
  • Temperature Range: It operates within a wide temperature range, ensuring reliability and performance stability across different environmental conditions.

Applications

The SBT150-10Y-DL-E is versatile and can be used in various applications such as:

  • Power supply units
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Polarity protection applications

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SBT150-10Y-DL-E is no exception. It is manufactured to the highest standards to ensure that it meets the rigorous demands of industrial and commercial applications. Users can trust in the reliability and longevity of this component, which is built to not only meet but exceed industry standards.

Environmental Compliance

The SBT150-10Y-DL-E is also environmentally friendly. It complies with RoHS directives, ensuring that it is free from hazardous materials and suitable for use in a wide range of products without compromising environmental safety.

In conclusion, the SBT150-10Y-DL-E Schottky Barrier Rectifier from ON Semiconductor is an excellent choice for designers looking for a high-performance, reliable, and environmentally responsible component for their power management needs.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9448 $63.7792
9+ $13.0827 $117.7443
14+ $12.6738 $177.4332
19+ $12.2649 $233.0331
25+ $11.8561 $296.4025
33+ $10.6306 $350.8098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess