EN
  • EN
  • DE

TN82050

Part No TN82050
Manufacturer Innovasic Semiconductor
Catalog Electronic Wholesale
Description Asynchronous Serial Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Innovasic Semiconductor
Win Source Part Number 1271511-TN82050
Manufacturer Homepage www.innovasic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TN82050 CAD Model

Description

The TN82050 is a highly integrated real-time Ethernet switch controller designed by Innovasic Semiconductor. This controller facilitates the implementation of deterministic Ethernet networks, crucial for industrial automation, process control, and other time-critical applications. It integrates a two-port Ethernet switch, a microcontroller interface, and various peripheral functions into a single chip, simplifying system design and reducing overall component count.

Applications

  • Industrial Automation Systems
  • Process Control Networks
  • Robotics
  • Motion Control
  • Real-time data acquisition systems

Features

  • Two-port 10/100 Mbps Ethernet switch
  • Deterministic Ethernet support
  • IEEE 1588 Precision Time Protocol (PTP) support
  • Microcontroller interface: Supports various microcontrollers through parallel or serial interfaces
  • Integrated MAC address lookup table
  • Quality of Service (QoS) support for prioritized traffic
  • VLAN support for network segmentation
  • Hardware acceleration for checksum calculation
  • Low power consumption

Benefits

  • Real-time Communication: Enables deterministic communication, ensuring timely delivery of critical data in time-sensitive applications.
  • Simplified System Design: Integration of key functionalities reduces the number of external components, simplifying the design process and lowering bill-of-materials (BOM) costs.
  • Improved Network Performance: QoS and VLAN support allow for efficient management of network traffic, ensuring optimal performance even under heavy load.
  • Accurate Time Synchronization: IEEE 1588 PTP support enables precise time synchronization across the network, crucial for coordinated operation of distributed systems.
  • Reduced Power Consumption: Low power design makes it suitable for power-sensitive applications.

The TN82050 supports various network protocols and standards, ensuring compatibility with existing Ethernet infrastructure. Its robust design and comprehensive feature set make it a suitable choice for demanding industrial environments. Detailed specifications include operating temperature range, power supply voltage, and packaging details, which are crucial for system integration. Furthermore, Innovasic provides extensive documentation and support to facilitate the implementation of this controller in various applications.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Toko America Inc.
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Silergy Corp
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess