EN
  • EN
  • DE

CC2650F128RSMT

Part No CC2650F128RSMT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4/BT 32QFN / Wireless MCU Targeting Bluetooth, Zigbee Remote Control Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Series SimpleLink
Packaging Reel package
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol 6LoWPAN, Bluetooth v4.1, Zigbee
Modulation DSSS, O-QPSK, GFSK
Frequency 2.4GHz
Data Rate (Maximum) 1Mbps
Power - Output 5dBm
Sensitivity -100dBm
Memory Size 128kB Flash, 28kB SRAM
Serial Interfaces I2C, I2S, JTAG, SPI, UART
GPIO 10
Operating Supply Voltage 1.8 V ~ 3.8 V
Current - Receiving 5.9mA ~ 6.1mA
Current - Transmitting 6.1mA ~ 9.1mA
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad
Win Source Part Number 771302-CC2650F128RSMT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name CC2650F128
Introduction Date March 05, 2015
ECCN 5A992.c
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC2650F128RSMT CAD Model

Description

The CC2650F128RSMT is a state-of-the-art wireless microcontroller (MCU) product from Texas Instruments, renowned for its exceptional integration of both RF and MCU functionalities. This device is part of the SimpleLink™ ultra-low power platform, which is designed for Bluetooth® Smart, ZigBee®, 6LoWPAN, and ZigBee RF4CE™ remote control applications. The CC2650F128RSMT is built to deliver a new standard in terms of power efficiency, flexibility, and ease of use for designers working on Internet of Things (IoT) applications.

At the core of the CC2650F128RSMT lies a powerful ARM® Cortex®-M3 processor running at 48 MHz, providing the computational power necessary for complex algorithms and application processing. This microcontroller is equipped with 128KB of in-system programmable flash and 20KB of ultra-low leakage SRAM, ensuring ample storage and memory for robust applications. The device also features a wide range of peripherals including serial interfaces, timers, and ADCs, enhancing its versatility in various use cases.

The RF capabilities of the CC2650F128RSMT are impressive, with support for multiple protocols that enable it to cater to a variety of wireless communication needs. It operates in the 2.4 GHz ISM band and is designed to achieve excellent link budgets without external range extenders, ensuring reliable data transmission even in challenging environments. With its integrated sensor controller, the device can manage multiple external sensors autonomously while in a power-saving mode, thus extending battery life in sensor-based systems.

The CC2650F128RSMT is also designed with security in mind, featuring several hardware encryption and cryptography modules to safeguard data communication. Its over-the-air upgrade (OTA) capability allows for firmware updates without any physical interaction, making maintenance and feature upgrades seamless.

Texas Instruments has ensured that the CC2650F128RSMT is not only powerful but also energy-efficient. It boasts multiple power modes, which enable the device to optimize its power consumption based on the application's requirements. This makes the CC2650F128RSMT an ideal choice for battery-operated devices where power efficiency is critical.

In summary, the CC2650F128RSMT from Texas Instruments is a versatile, powerful, and energy-efficient microcontroller that is well-suited for a wide range of wireless applications within the IoT space. Its robust feature set and flexible design make it a top choice for developers seeking to create innovative and reliable wireless solutions.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3904 $53.5616
10+ $10.9870 $109.8700
15+ $10.6437 $159.6555
20+ $10.3003 $206.0060
26+ $9.9570 $258.8820
34+ $8.9270 $303.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess