EN
  • EN
  • DE

SS16/R-11

Part No SS16/R-11
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 340445-SS16/R-11
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS16/R-11 CAD Model

Description

The SS16/R-11 is a surface-mount Schottky Barrier Rectifier manufactured by Vishay. It's designed for high-efficiency rectification with low forward voltage drop and fast switching speeds. The '/R-11' suffix likely indicates a specific packaging or reel size.

Applications:

  • High-Frequency Switching Power Supplies: Provides efficient rectification in high-frequency AC-DC converters.
  • DC-DC Converters: Used in voltage regulation and conversion circuits with minimal power loss.
  • Freewheeling Diodes: Protects inductive loads by providing a path for current when the switching element is off.
  • Reverse Polarity Protection: Prevents damage from incorrect power supply connections.
  • LED Lighting: Efficient rectification in LED driver circuits.

Features:

  • Low Forward Voltage Drop: Minimizes power dissipation and increases efficiency.
  • High Surge Current Capability: Withstands large current spikes without failure.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Surface Mount Package (SMA): Compact design for automated assembly.
  • RoHS Compliant: Free from hazardous substances, meeting environmental regulations.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power dissipation, improving overall system efficiency.
  • Increased Reliability: High surge current capability ensures robust performance in demanding applications.
  • Compact Design: Surface mount package saves board space, allowing for smaller and more densely populated designs.
  • Easy Assembly: Suitable for automated assembly processes, reducing manufacturing costs.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The SS16/R-11 typically features a repetitive peak reverse voltage (VRRM) of 60V and a maximum average forward rectified current (IF(AV)) of 1A. The forward voltage (VF) is typically around 0.7V at 1A. The device is commonly available in a SMA (DO-214AC) package. The operating temperature range is generally between -65°C to +150°C. This rectifier's fast switching speed and low leakage current contribute to its high efficiency and suitability for high-frequency applications. The SMA package provides good thermal dissipation, allowing the device to operate at higher currents without overheating. The /R-11 designation likely pertains to the reel size or specific packaging configuration from Vishay. Refer to the Vishay datasheet for specific details relating to the /R-11 suffix to ensure correct handling and placement during assembly.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Lowest to $25.5532
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess