EN
  • EN
  • DE

SM8A27-7000HE3/2D

Part No SM8A27-7000HE3/2D
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838103-SM8A27-7000HE3/2D
Ultra Librarian 3D Model Ultra Librarian SM8A27-7000HE3/2D CAD Model

Description

The SM8A27-7000HE3/2D is a surface-mount transient voltage suppressor (TVS) diode manufactured by Vishay. This component is designed to protect sensitive electronic circuits from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive switching. It is commonly used in telecommunications, industrial control, and consumer electronics applications to enhance the reliability and longevity of electronic devices.

Applications

  • Telecommunication equipment: Protects against lightning-induced surges.
  • Industrial control systems: Safeguards against voltage transients in harsh environments.
  • Consumer electronics: Prevents damage from ESD and other voltage spikes.
  • Power supplies: Provides overvoltage protection for sensitive components.
  • Data lines: Protects data transmission lines from transient voltages.

Features

  • Unidirectional TVS Diode: Provides transient voltage suppression in one direction.
  • Surface Mount Package: Allows for easy and efficient board assembly.
  • High Surge Capability: Designed to withstand high transient currents.
  • Low Clamping Voltage: Limits the voltage across the protected circuit during a transient event.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.

Benefits

  • Enhanced System Reliability: Protects against voltage transients, increasing the lifespan of electronic devices.
  • Reduced Downtime: Prevents damage to critical components, minimizing system downtime.
  • Cost-Effective Protection: Provides a simple and affordable solution for overvoltage protection.
  • Easy Integration: Surface mount package simplifies the assembly process.
  • Compliance with Industry Standards: Meets various industry standards for surge protection.

The SM8A27-7000HE3/2D features a standoff voltage of 27V and a peak pulse power dissipation of 7000W. It is designed to quickly respond to transient voltage events, clamping the voltage to a safe level and diverting the excess current away from sensitive components. The device is constructed with a glass passivated junction, ensuring high reliability and performance. The operating temperature range is typically from -65°C to +175°C, making it suitable for a wide range of environmental conditions.

This TVS diode is commonly used in applications where transient voltage protection is critical, such as in automotive electronics, power supplies, and data communication systems. Its robust design and high surge capability make it a reliable choice for protecting electronic circuits from damaging voltage transients.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess