EN
  • EN
  • DE

AD5429YRU

Part No AD5429YRU
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Dual 8-,10-,12-Bit High Bandwidth Multiplying DACs with Serial Interface | IC DAC 8BIT A-OUT 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 8
Number of D/A Converters 2
Settling Time 120ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface SPI, DSP
Reference Type External
Supply Voltage , Analog 2.5V ~ 5.5V
Supply Voltage , Digital 2.5V ~ 5.5V
INL/DNL (LSB) ±0.5 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Family Part Number AD5429
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1136225-AD5429YRU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5429YRU CAD Model

Description

AD5429YRU Digital-to-Analog Converter by Analog Devices Inc.

The AD5429YRU from Analog Devices Inc. is a cutting-edge, dual 12-bit digital-to-analog converter (DAC) designed to deliver high-performance and precision in a compact package. This DAC is part of a series that provides a range of integrated features to support a wide array of applications, including industrial control systems, automated test equipment, and precision instrumentation.

One of the key features of the AD5429YRU is its dual-channel architecture, which allows for simultaneous output of two analog signals from digital inputs. Each channel can be individually programmed through a serial interface, which supports standard SPI, QSPI™, MICROWIRE™, and DSP interface standards, offering flexibility and ease of integration into existing digital systems.

The device operates from a single 2.7 V to 5.5 V power supply, making it suitable for both 3 V and 5 V logic families. Additionally, it boasts a low power consumption, which is critical for portable and battery-powered applications where efficiency is paramount. The AD5429YRU also incorporates a power-down feature that further reduces power consumption when the DAC is not in active use.

With an onboard precision output amplifier, the AD5429YRU can drive both capacitive and resistive loads directly, eliminating the need for an external buffer in many cases. This integrated amplifier also provides rail-to-rail output swing, which maximizes dynamic range and enhances the overall performance of the DAC.

The AD5429YRU comes in a compact 16-lead TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications. Its robust design ensures performance over the extended industrial temperature range of -40°C to +105°C.

For designers and engineers looking for a reliable and precise DAC solution, the AD5429YRU by Analog Devices Inc. offers a combination of performance, integration, and flexibility that can meet the demanding requirements of advanced electronic systems.

Key Specifications:

  • Dual 12-bit DAC channels
  • Serial digital interface compatible with SPI, QSPI™, MICROWIRE™, and DSP standards
  • Single 2.7 V to 5.5 V power supply operation
  • Integrated precision output amplifier with rail-to-rail output
  • Low power consumption with power-down mode
  • Compact 16-lead TSSOP package
  • Industrial temperature range: -40°C to +105°C

You May Also Be Interested in

Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $5.5363
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 2 8-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4534 $61.8136
8+ $12.6797 $101.4376
13+ $12.2835 $159.6855
17+ $11.8872 $202.0824
22+ $11.4910 $252.8020
30+ $10.3023 $309.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,247 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess