Products specifications Report Issue?

Category Anti-Static, ESD, Clean Room Products - Clean Room Treatments, Cleaners, Wipes
Mfr Desco
Series Desi Pak®
Package Box
Product Status Obsolete
Cleaner, Treatment Type Desiccant
Usage Moisture Absorption
Specifications Montmorillonte Clay, Reusable
Quantity 500 (5" L x 3.5" W)
Storage/Refrigeration Temperature 115°F (46°C) or Below
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 2811.22.5000
Win Source Part Number 853960-13842
Ultra Librarian 3D Model Ultra Librarian 13842 CAD Model

Description

The 853960-13842 is a box of Desi Pak® clean room treatments and cleaners.

  • Product: Desi Pak®
  • Material: Montmorillonite Clay
  • Features: Reusable
  • Application: Moisture Control in Clean Rooms
  • Purpose: Preventing Moisture-Related Damage
  • Quantity per Box: 500 pieces
  • Dimensions: 5" L x 3.5" W
  • Manufacturer: Desco
  • Package: Box

You May Also Be Interested in

Yageo
Lowest to $0.0026
ECAD model for RC0402FR-07240R
Hynix Semiconductor
Need more? Email Us
ECAD model for YACF4F1C9SCC-060A
Box Partners
2 MIL PALLET COVERS, 68X65X82",
Need more? Email Us
ECAD model for PC120
Coilcraft
Lowest to $70.2000
ECAD model for XAL6060-223MEC
Cree Inc.
Need more? Email Us
ECAD model for XPEAMB-L1-A30-N4-C-01
Yageo
Lowest to $0.0017
ECAD model for RC0402FR-0768K
XLSemi
Need more? Email Us
ECAD model for XL5005E1
Solomon
Need more? Email Us
ECAD model for SSD1305T7R1
Box Partners
2 MIL PALLET COVERS, 54"X44"X72"
Need more? Email Us
ECAD model for PC112

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention