EN
  • EN
  • DE

MT41J64M16JT-15E ITG

Part No MT41J64M16JT-15E ITG
Manufacturer Micron Technology Inc.
Catalog HOT - SALES and EOL Components
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Win Source Part Number 244904-MT41J64M16JT-15E ITG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT41J64M16JT-15E ITG CAD Model

Description

The MT41J64M16JT-15E ITG is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) module manufactured by Micron Technology. It's designed for high-speed data transfer and is commonly used in various applications requiring substantial memory and bandwidth.

Applications:

  • Desktop and Laptop Computers: Provides primary memory for running operating systems, applications, and processing data.
  • Servers: Used in server systems to support large-scale data processing, virtualization, and high-performance computing tasks.
  • Gaming Consoles: Offers fast memory access for rendering graphics, loading game assets, and running game logic.
  • Networking Equipment: Integrated into routers, switches, and other network devices to buffer data and support high-speed packet processing.
  • Embedded Systems: Applied in high-performance embedded systems, such as industrial controllers and advanced imaging devices, requiring fast and reliable memory.

Features:

  • DDR3 Technology: Utilizes DDR3 technology, providing higher bandwidth and lower power consumption compared to previous DDR generations.
  • 64M x 16 Organization: Organized as 64 million words by 16 bits, providing a substantial memory capacity for various applications.
  • Data Transfer Rate: Supports data transfer rates up to 1333 MT/s (MegaTransfers per second), enabling fast data access and processing.
  • Low Voltage Operation: Operates at a low voltage (typically 1.5V), reducing power consumption and heat generation.
  • Programmable Latency: Features programmable CAS latency (CL), additive latency (AL), and write latency (WL) settings for optimized performance.
  • On-Die Termination (ODT): Includes on-die termination to improve signal integrity and reduce signal reflections, enhancing reliability at high speeds.
  • Lead-Free Construction: Manufactured using lead-free materials, complying with environmental regulations.

Benefits:

  • Increased System Performance: High data transfer rates and low latency provide significant performance improvements in memory-intensive applications.
  • Reduced Power Consumption: Low voltage operation reduces power consumption, extending battery life in portable devices and lowering energy costs in stationary systems.
  • Enhanced Reliability: On-die termination and error-correction mechanisms enhance signal integrity and data reliability, ensuring stable operation in various conditions.
  • Improved Thermal Management: Lower power consumption results in less heat generation, simplifying thermal management and extending the lifespan of the module.
  • Greater Compatibility: Compliance with JEDEC standards ensures compatibility with a wide range of systems and motherboards.

The Micron MT41J64M16JT-15E ITG DDR3 SDRAM module combines high speed, low power consumption, and reliable performance, making it a good choice for various applications requiring substantial memory and bandwidth. Its features support efficient data processing and overall system performance.

You May Also Be Interested in

Littelfuse Inc.
Slow-Blow Chip Fuses | FUSE BOARD MNT 500MA 24VDC 0402
Lowest to $13.9755
Delta Electronics
Inductor RF Chip Wirewound 2.2uH 5% 7.96MHz 15Q-Factor Ferrite 0.32A 1.1Ohm DCR 0805 T/R / CHIP INDUCTOR 2.2UH5% 320MA 1.1O
Lowest to $0.1287
Diodes Incorporated
TVS Diode Single Uni-Dir 15.3V 1.5KW 2-Pin DO-201 T/R / TVS DIODE 15.3V 25.2V DO201
Lowest to $0.0979
Delta Electronics
Inductor RF Chip Wirewound 1.2uH 5% 7.96MHz 15Q-Factor Ferrite 0.4A 0.9Ohm DCR 0805 T/R / CHIP INDUCTOR 1.2UH5% 400MA 0.9O
Need more? Email Us
Littelfuse Inc.
PolySwitch Resettable Devices Strap Battery Devices | PTC RESET FUSE 16V 1.9A 4520 / PTC Resettable Fuse 1.9A(hold) 3.8A(trip) 16V 100A 1.5W 0.024Ohm SMD Solder Pad 1812 T/R
Lowest to $0.4363
Murata Power Solutions Inc.
DC DC CONVERTER 5V 1W
Lowest to $4.5556
Delta Electronics
Inductor RF Chip Wirewound 1.8uH 5% 7.96MHz 15Q-Factor Ferrite 0.35A 0.9Ohm DCR 0805 T/R / CHIP INDUCTOR 1.8UH5% 350MA 0.9O
Need more? Email Us
Delta Electronics
Inductor RF Chip Wirewound 22uH 10% 7.96MHz 10Q-Factor Ferrite 0.25A 6Ohm DCR 0805 T/R / CHIP INDUCTOR 22.0UH10% 250MA 6.
Need more? Email Us
Monolithic Power Systems Inc.
IC LAMP DRIVER 20-TSSOP EP
Lowest to $1.7106

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess