EN
  • EN
  • DE

SLN2N7002-T1-E3

Part No SLN2N7002-T1-E3
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096310-SLN2N7002-T1-E3
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLN2N7002-T1-E3 CAD Model

Description

The SLN2N7002-T1-E3 is an N-channel enhancement mode MOSFET manufactured by Vishay. This MOSFET is designed for low voltage, high-speed switching applications where efficiency and space are critical. Its key features include a low threshold voltage, fast switching speed, and a small SOT-23 package, making it suitable for portable devices, power management, and load switching applications.

Applications:

  • Load Switching: Used for switching various loads in electronic circuits.
  • DC-DC Conversion: Employed in DC-DC converters for efficient power management.
  • Power Management in Portable Devices: Suitable for battery management and power distribution in mobile devices.
  • LED Driving: Used in LED driver circuits for brightness control.
  • Logic Level Conversion: Can be utilized as a logic level translator.

Features:

  • N-Channel MOSFET: Offers efficient switching characteristics.
  • Low Threshold Voltage: Allows for operation with low voltage logic signals.
  • Fast Switching Speed: Enables high-frequency switching applications.
  • Small SOT-23 Package: Provides a compact footprint for space-constrained designs.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Efficient Power Switching: Minimizes power loss and improves overall system efficiency.
  • Direct Logic Level Drive: Simplifies interface with microcontrollers and other digital circuits.
  • Space-Saving Design: Enables smaller and more compact electronic devices.
  • Improved Battery Life: Reduces power consumption, leading to longer battery life in portable devices.
  • Environmentally Friendly: Complies with RoHS standards for reduced environmental impact.

Technical Specifications: The SLN2N7002-T1-E3 typically features a drain-source voltage (VDS) of 60V, a gate-source voltage (VGS) of ±20V, and a continuous drain current (ID) of 0.34A. The on-resistance (RDS(on)) is typically 5 Ohms at a gate-source voltage of 10V. The threshold voltage (VGS(th)) is typically between 0.4V and 1.0V. It comes in a SOT-23 package. Always refer to the datasheet for precise specifications.

In summary, the SLN2N7002-T1-E3 from Vishay is a versatile N-channel MOSFET ideal for a range of low-voltage switching applications. Its combination of low threshold voltage, fast switching speed, and small package size makes it an excellent choice for power management in portable devices and other space-sensitive applications.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess