EN
  • EN
  • DE

SN74HC158PWT

Part No SN74HC158PWT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16TSSOP / Multiplexer 4 x 2:1 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HC
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 7.8mA, 7.8mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HC158
Other Names SN74HC158PWTE4,TEXTISSN74HC158PWT,2156-SN74HC158PWT-TITR,SN74HC158PWTE4,SN74HC158PWTG4,SN74HC158PWTG4
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256609-SN74HC158PWT
Ultra Librarian 3D Model Ultra Librarian SN74HC158PWT CAD Model

Description

Product Overview: SN74HC158PWT

The SN74HC158PWT is a high-performance, quadruple 2-line to 1-line data selector/multiplexer designed and manufactured by Texas Instruments. This integrated circuit is part of the HC family, which is well-known for its high-speed CMOS technology. The device is specifically engineered to operate with a 2V to 6V power supply, making it versatile for various applications.

The SN74HC158PWT comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, ensuring a compact footprint on printed circuit boards. It features four identical data selectors/multiplexers, each with two input lines (A and B), one output line (Y), and a common data select input (S). When the select input (S) is low, the A input is selected and passed to the output, whereas a high select input causes the B input to be routed to the output.

One of the key attributes of this multiplexer is its high-speed performance, which is characterized by a typical propagation delay time of only 13 ns with a 5V power supply. This makes the SN74HC158PWT an excellent choice for high-speed data processing and communication systems.

Additional features of the SN74HC158PWT include:

  • Low power consumption: The device has a typical quiescent power consumption of only 80 µA, making it suitable for battery-operated equipment.
  • High noise immunity: The HC family is known for its excellent noise immunity, which is crucial for maintaining signal integrity in noisy environments.
  • Wide operating temperature range: The device can operate over a temperature range of -40°C to 85°C, accommodating industrial and automotive applications.

This multiplexer is commonly used in digital signal routing, data selection, and various forms of signal processing where multiple input signals need to be directed to a single output line. Its high-speed and low-power characteristics, along with robust noise immunity, make the SN74HC158PWT an ideal choice for designers looking for a reliable and efficient data selector/multiplexer for their digital systems.

For further technical details, reference designs, and support, the Texas Instruments website provides extensive resources, including datasheets, application notes, and design tools to facilitate integration of the SN74HC158PWT into a wide array of electronic projects.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess