EN
  • EN
  • DE

MSP430U249IPM

Part No MSP430U249IPM
Manufacturer Texas Instruments
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080673-MSP430U249IPM
Categories OEM Parts(M-N)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSP430U249IPM CAD Model

Description

The Texas Instruments MSP430U249IPM is a highly integrated, low-power microcontroller that is part of the MSP430 family, known for its exceptional power efficiency and versatile features. This microcontroller is designed to cater to a wide range of applications, including industrial, consumer electronics, and automation systems.

Key Features:

  • Low Power Consumption: The MSP430U249IPM boasts ultra-low power consumption with multiple power-saving modes, making it ideal for battery-powered and energy-harvesting applications.
  • Advanced Clock System: A flexible clock system includes a low-power oscillator for accurate timekeeping and a fast oscillator for high-performance tasks, allowing for efficient operation across different application demands.
  • Robust Peripheral Set: This microcontroller comes equipped with a variety of integrated peripherals, such as digital I/Os, analog-to-digital converters (ADCs), timers, and serial communication interfaces (SPI/I2C/UART).
  • Memory Configuration: It features a generous memory configuration, including flash memory and RAM, enabling complex program execution and data storage without the need for external memory components.
  • 16-bit RISC Architecture: The MSP430 core operates on a 16-bit RISC architecture that provides a balanced combination of processing power and efficiency, suitable for both simple control tasks and more demanding processing requirements.

Applications:

The MSP430U249IPM is a versatile microcontroller that can be used in a variety of applications such as:

  • Smart meters and energy monitoring systems
  • Portable medical devices and fitness trackers
  • Home automation and smart appliances
  • Agricultural and environmental monitoring sensors
  • Industrial control systems

Development Support:

To facilitate development, Texas Instruments offers comprehensive software libraries, development kits, and a supportive community for the MSP430U249IPM. This ensures that designers can rapidly prototype and deploy solutions with this microcontroller, reducing time-to-market and development costs.

Conclusion:

The MSP430U249IPM from Texas Instruments stands out for its low-power operation, rich set of peripherals, and flexible memory options, making it a prime choice for developers looking to create efficient and reliable embedded systems. Its wide range of applications and solid development support further underscore its value as a microcontroller solution.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess