EN
  • EN
  • DE

DS2119ME/T&R

Part No DS2119ME/T&R
Manufacturer Rochester Electronics
Catalog Interface - Signal Terminators
Description E1 SINGLE CHIP TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SCSI, LVD, SE Terminator 9 Terminations 28-TSSOP
Manufacturer Maxim Integrated
Package Bulk
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width)
Case / Package 28-TSSOP
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-DS2119ME/T&R-ND, 2156-DS2119ME/TR, 2156-DS2119ME/TR-MATR-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869517-DS2119ME/T&R
Ultra Librarian 3D Model Ultra Librarian DS2119ME/T&R CAD Model

Description

The DS2119ME/T&R, manufactured by Rochester Electronics, is a signal terminator designed for various interface applications. As a signal terminator, its primary function is to absorb unwanted signals and reflections on transmission lines, ensuring signal integrity and preventing data corruption. This is crucial in high-speed data communication systems where signal reflections can significantly degrade performance.

Applications:

  • T1/E1 communication lines: Specifically designed to terminate T1 (1.544 Mbps) and E1 (2.048 Mbps) lines to minimize signal reflections.
  • Telecommunications equipment: Used in PBX systems, channel banks, and other telecom infrastructure to maintain signal quality.
  • Data transmission systems: Employed in networking equipment to terminate transmission lines.
  • Digital cross-connect systems (DCS): Ensures signal integrity in DCS equipment.
  • Routers and switches: Helps to maintain clean signals, preventing errors and improving throughput in network routers and switches.

Features:

  • T1/E1 Line Termination: Specifically designed to provide impedance matching for T1/E1 lines.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.
  • Low Capacitance: Minimizes signal distortion.
  • High Return Loss: Provides excellent signal reflection suppression.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive, ensuring environmental safety.

Benefits:

  • Improved Signal Integrity: Minimizes signal reflections, resulting in cleaner and more reliable data transmission.
  • Reduced Bit Error Rate (BER): Decreases the occurrence of data errors, enhancing system performance.
  • Enhanced System Reliability: Contributes to the overall stability and reliability of communication systems.
  • Simplified Design: Offers a straightforward solution for impedance matching and signal termination.
  • Cost-Effective: Provides a reliable termination solution at a competitive cost.

Additional Details:

The DS2119ME/T&R operates by providing a specific impedance (typically 75 ohms or 120 ohms) to match the characteristic impedance of the transmission line. This matching prevents signals from being reflected back to the source, which can cause interference and data corruption. The device is designed for surface mount assembly, making it easy to integrate into modern electronic designs. It typically comes in a small outline package (SOP) or similar, allowing for efficient use of board space. Its low capacitance characteristic ensures that the signal is not distorted as it passes through the terminator.

You May Also Be Interested in

Texas Instruments
LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Lowest to $3.9987
Rohm Semiconductor
SCSI active terminator
Lowest to $0.9653
Maxim Integrated
IC TERM SCSI LVD/SE ULT3 28TSSOP / Ultra3 LVD/SE SCSI Terminator
Lowest to $1.2513
Texas Instruments
Multimode SCSI 9 Line Terminator
Need more? Email Us
Texas Instruments
IC TERMINATOR W/REG SCSI 36-SSOP / SCSI Termination 3.3V/5V 105Ohm 36-Pin SSOP Tube
Lowest to $7.9531
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $0.3172
Dallas Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $1.1142
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC / SCSI Terminator 9 Terminations 16-SOIC
Need more? Email Us
Vishay
IC SCSI 9-LINE TERM 36-QSOP / SCSI Terminator 9 Terminations 36-QSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.0325 $78.0975
6+ $21.3606 $128.1636
9+ $20.6930 $186.2370
12+ $20.0254 $240.3048
15+ $19.3578 $290.3670
20+ $17.3550 $347.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,310 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess