EN
  • EN
  • DE

DS21S07AE/T&R

Part No DS21S07AE/T&R
Manufacturer Maxim Integrated
Catalog Interface - Signal Terminators
Description IC TERMINATOR SCSI 20-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type SCSI, LVD, SE
Number of Terminations 9
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1034736-DS21S07AE/T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS21S07AE/T&R CAD Model

Description

Introducing the DS21S07AE/T&R from Maxim Integrated

The DS21S07AE/T&R is a standout product from Maxim Integrated, a company renowned for its high-quality and innovative integrated circuits. This particular component is designed to cater to the needs of sophisticated electronic systems requiring reliable data transmission and robust signal integrity. It's an ideal choice for designers looking for a dependable solution in their digital network or communication projects.

Key Features and Benefits

  • High-Speed Interface: The DS21S07AE/T&R is built to support high-speed data transfer, ensuring that your system can handle demanding applications that require quick and efficient data processing.
  • Durability: Maxim Integrated's commitment to durability is evident in this product, which is made to withstand the rigors of intensive operations, ensuring a long operational life and reducing the need for frequent replacements.
  • Low Power Consumption: Energy efficiency is a critical aspect of modern electronics, and this device is designed to operate with minimal power draw, helping to conserve energy and reduce overall system costs.
  • Compact Form Factor: The compact size of the DS21S07AE/T&R makes it an excellent choice for applications where space is at a premium, allowing for integration into smaller systems without compromising on functionality.
  • Easy Integration: This product is engineered for straightforward implementation into existing designs, thanks to its compatibility with standard interfaces and protocols.

Applications

The DS21S07AE/T&R is versatile and can be employed in a variety of applications across multiple industries. Its robust design makes it suitable for:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Data storage systems
  • High-speed data acquisition and signal processing
  • Industrial control systems

With its combination of high-speed data handling, energy efficiency, and robustness, the DS21S07AE/T&R is a smart choice for any project that demands the highest levels of performance and reliability. Maxim Integrated's reputation for quality ensures that this product will be a reliable cornerstone in your electronic designs.

Ordering Information

The DS21S07AE/T&R is available in tape and reel packaging, making it suitable for automated assembly processes. This packaging ensures safe delivery and handling of the product during shipment and streamlines the manufacturing process for electronic devices.

For detailed specifications, sample requests, or to place an order, visit Maxim Integrated's official website or contact an authorized distributor. Ensure that your next project benefits from the high-performance capabilities of the DS21S07AE/T&R.

You May Also Be Interested in

Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP / SCSI Termination 3.3V/5V 105Ohm 24-Pin TSSOP T/R
Lowest to $2.2533
Rohm Semiconductor
SCSI active terminator
Lowest to $0.9653
Maxim Integrated
IC TERM SCSI ULTRA3 LVD 36-SSOP
Lowest to $3.4954
Vishay
IC SCSI 9-LINE TERM 36-QSOP / SCSI Terminator 9 Terminations 36-QSOP
Need more? Email Us
Texas Instruments
18-Line SCSI Terminator
Lowest to $5.9592
Dallas Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $1.1142
Maxim Integrated
IC TERM PLUG/PLAY SCSI 28-SOIC
Need more? Email Us
Micro Linear Corporation
Active SCSI Terminator
Lowest to $1.6667
Rochester Electronics
E1 SINGLE CHIP TRANSCEIVER
Lowest to $26.0325

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6463 $58.3408
39+ $2.9915 $116.6685
60+ $2.8979 $173.8740
83+ $2.8043 $232.7569
107+ $2.7108 $290.0556
143+ $2.4313 $347.6759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess