EN
  • EN
  • DE

SIP12201DM-T1-E3

Part No SIP12201DM-T1-E3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 323987-SIP12201DM-T1-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIP12201DM-T1-E3 CAD Model

Description

The Vishay SIP12201DM-T1-E3 is a high-efficiency, synchronous buck regulator designed for a wide range of applications requiring step-down voltage conversion. This integrated solution combines power MOSFETs and a controller in a compact package, offering excellent performance and ease of use.

Applications

  • Point-of-Load (POL) Regulators: Ideal for providing localized power conversion in various electronic systems.
  • Servers and Networking Equipment: Used in servers, routers, and switches to power critical components.
  • Storage Devices: Powers hard drives, SSDs, and other storage solutions.
  • Industrial Applications: Suitable for powering industrial control systems and automation equipment.
  • Telecom Infrastructure: Used in base stations and other telecommunications equipment.

Features

  • Integrated Power MOSFETs: Includes both high-side and low-side MOSFETs for efficient synchronous rectification.
  • Wide Input Voltage Range: Operates from a wide input voltage range, typically from 4.5V to 18V.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific application requirements.
  • High Efficiency: Achieves high efficiency across a broad range of load currents, minimizing power loss.
  • Overcurrent Protection (OCP): Protects the regulator and the load from excessive current conditions.
  • Overtemperature Protection (OTP): Shuts down the regulator if the temperature exceeds a safe threshold.
  • Enable/Disable Control: Allows for easy on/off control of the regulator.
  • Compact Package: Available in a small footprint package, saving valuable board space.

Benefits

  • Improved Efficiency: Synchronous rectification significantly improves efficiency compared to traditional diode rectification.
  • Reduced Power Dissipation: High efficiency translates to lower power dissipation, reducing heat generation.
  • Simplified Design: Integrated MOSFETs and controller simplify the design process and reduce component count.
  • Enhanced Reliability: Overcurrent and overtemperature protection features enhance the reliability of the system.
  • Smaller Footprint: Compact package saves valuable board space, enabling smaller and more densely packed designs.
  • Flexibility: Adjustable output voltage allows for use in a wide range of applications.

Additional Details

The Vishay SIP12201DM-T1-E3 utilizes a constant on-time (COT) control architecture, providing fast transient response and excellent stability. The device also features internal soft-start circuitry to limit inrush current during startup. The typical switching frequency is in the range of 500kHz to 1MHz, balancing efficiency and component size. This regulator is designed for high power density applications and provides a robust solution for step-down voltage regulation.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess