EN
  • EN
  • DE

S-87050CF-VP-T1

Part No S-87050CF-VP-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310675-S-87050CF-VP-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-87050CF-VP-T1 CAD Model

Description

The S-87050CF-VP-T1 is a voltage detector IC manufactured by SII Semiconductor Corporation. Voltage detectors are essential components in electronic circuits, providing a safeguard against undervoltage or overvoltage conditions, which can damage sensitive components or lead to system malfunctions. The S-87050CF-VP-T1 is designed to monitor voltage levels and trigger an output signal when the voltage falls below a specified threshold.

Applications

  • Microcontroller Reset Circuits: Ensures proper reset of microcontrollers during power-up or brownout conditions.
  • Power Supply Monitoring: Continuously monitors the output voltage of power supplies and provides an alert if the voltage drops below a critical level.
  • Battery-Powered Devices: Protects batteries from deep discharge by disabling the device when the battery voltage is low.
  • Memory Protection: Prevents data corruption in memory devices by signaling a low-voltage condition before data is lost.
  • Industrial Control Systems: Provides voltage monitoring for critical components within industrial automation equipment.

Features

  • Low Voltage Detection: Accurately detects when the input voltage drops below a pre-set threshold.
  • High-Precision Detection Voltage: Offers a highly accurate detection voltage level for reliable voltage monitoring.
  • Low Current Consumption: Minimizes power drain from the monitored circuit, extending battery life in portable applications.
  • Small Package Size: Available in compact packages suitable for space-constrained applications.
  • Open Drain Output: Provides a flexible output configuration allowing for connection to various logic circuits.

Benefits

  • Protection Against Undervoltage: Prevents damage to sensitive electronic components due to insufficient voltage supply.
  • Improved System Reliability: Ensures proper system operation by monitoring and responding to voltage fluctuations.
  • Extended Battery Life: Reduces power consumption in battery-powered devices, leading to longer operating times.
  • Simplified Circuit Design: Simplifies the design of voltage monitoring circuits by providing a dedicated voltage detection function.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage monitoring and protection in various applications.

The specific detection voltage and other electrical characteristics of the S-87050CF-VP-T1 will be detailed in the product datasheet available from SII Semiconductor Corporation. It's important to consult the datasheet for detailed specifications, including voltage thresholds, output characteristics, and operating temperature ranges to ensure correct and safe application of the device.

You May Also Be Interested in

Lite-On Inc.
Lowest to $3.3322
Texas Instruments
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $0.4770
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2708 $50.0980
455+ $0.2222 $101.1010
700+ $0.2153 $150.7100
965+ $0.2083 $201.0095
1,245+ $0.2014 $250.7430
1,665+ $0.1805 $300.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess