Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Applications Synchronous Buck Converters
Load Type Inductive
Technology DrMOS
Rds On (Typ) 1.7 mOhm LS, 6 mOhm HS
Channel Output Current 35A
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Load 3 V to 16 V
Temperature Range - Operating -40°C to 150°C (TJ)
Features Bootstrap Circuit, Diode Emulation, Status Flag
Fault Protection Over Temperature, Shoot-Through, UVLO
Mounting SMD (SMT)
Case / Package PowerPAK MLP66-40
Win Source Part Number 115055-SIC769CD-T1-E3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIC769CD-T1-E3 CAD Model

Description

The Vishay 115055-SIC769CD-T1-E3 is a DrMOS technology-based Integrated Circuit with a channel output current of 35A.

  • Features: bootstrap circuit, diode emulation, and status flag
  • Application: synchronous buck converters
  • Fault Protection: against over-temperature, shoot-through, and UVLO
  • Operating Temperature: -40°C to 150°C (TJ)
  • Voltage Load Range: 3V to 16V
  • RDS on (Typ): 1.7 mOhm LS and 6 mOhm HS
  • Load Type: inductive
  • Package: PowerPAK MLP66-40
  • Popularity: medium

You May Also Be Interested in

Asahi Kasei Microsystems
IC H-BRIDGE DVR 1CH 12V 8SON / Half Bridge (2) Driver General Purpose Power MOSFET 8-SON (2x2)
Need more? Email Us
ECAD model for AP1017AEN
ON Semiconductor
ANA INDUCTIVE LOAD DRVR / Driver
Need more? Email Us
ECAD model for SDC1368T1
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $3.4086
ECAD model for VT1677SBFQX+CNQ
Sanken
IC HALF BRIDGE DRIVER 15A 18ZIP
Need more? Email Us
ECAD model for SLA2402MS
Vishay
IC BUCK ADJ 50A 40MLP
Lowest to $0.9122
ECAD model for SIC780ACD-T1-GE3
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 50A 23QFN
Lowest to $7.2427
ECAD model for MP86905GR-P
Sanken
IC BRIDGE DRIVER PAR SCM33
Lowest to $26.7323
ECAD model for SCM1246MF
Sanken
IC BRIDGE DRIVER PAR SCM33
Need more? Email Us
ECAD model for SCM1241M
Texas Instruments
CSD95495QVMT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 18-VSON (5x4)
Lowest to $6.2032
ECAD model for CSD95495QVMT

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4820 $52.2300
36+ $2.8571 $102.8556
55+ $2.7678 $152.2290
75+ $2.6785 $200.8875
97+ $2.5892 $251.1524
130+ $2.3214 $301.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention