Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Sanken
Packaging Tube/Rail
Status Active
Applications AC Motors
Load Type Inductive
Technology IGBT
Channel Output Current 10A
Current - Peak Output 20A
Supply Voltage - Operating 13.5 V to 16.5 V
Voltage - Load 400V (Max)
Temperature Range - Operating 125°C (TJ)
Features Auto Restart, Bootstrap Circuit
Fault Protection Current Limiting, Over Temperature, UVLO
Mounting Through Hole
Case / Package 33-PowerDIP LF2551
Win Source Part Number 042548-SCM1241M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCM1241M CAD Model

Description

The SCM1241M is an IGBT technology integrated circuit from Sanken with a load voltage of 400V (Max) and a peak output current of 20A.

  • Load Voltage: 400V (Max)
  • Peak Output Current: 20A
  • Features: Auto restart and bootstrap circuit
  • Fault Protection: overcurrent, overtemperature, and UVLO fault protection
  • Operating Temperature Range: 125°C (TJ)
  • Case/Package: 33-PowerDIP LF2551
  • Supply and Demand Status: balanced

You May Also Be Interested in

Texas Instruments
SWITCH 1/2 BRIDGE, BI-POLAR
Lowest to $9.9422
ECAD model for UC2950T
Infineon Technologies
Synchronous Buck DC to DC Converter / MOSFET DRIVER 40IQFN
Lowest to $3.0128
ECAD model for TDA21220
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for TND511MD-TL-E
Texas Instruments
IC BRIDGE DRIVER PAR 28PLCC
Need more? Email Us
ECAD model for UC3770AQTR
Powerex Inc.
HVIC DRVR 600V 120-250MA 16-SOP / Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 16-SOP
Need more? Email Us
ECAD model for M81708FP
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 50A 23QFN
Lowest to $7.2427
ECAD model for MP86905GR-P
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $2.9659
ECAD model for STSPIN240
NXP / Nexperia
IC DRIVER DUAL BTL PWR 16DIP
Need more? Email Us
ECAD model for TDA7073A/N4,112
SANYO Semiconductor (U.S.A) Corporation
IC DRIVER DUAL
Need more? Email Us
ECAD model for TND304S-TL-E

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention