EN
  • EN
  • DE
  • IT

AP1017AEN

Part No AP1017AEN
Manufacturer Asahi Kasei Microsystems
Catalog PMIC - Full, Half - Bridge Drivers
Description IC H-BRIDGE DVR 1CH 12V 8SON  /  Half Bridge (2) Driver General Purpose Power MOSFET 8-SON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr Asahi Kasei Microdevices/AKM
Package Tape & Reel
Product Status Obsolete
Output Configuration Half Bridge (2)
Applications General Purpose
Interface Logic
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 470mOhm LS + HS
Current - Output / Channel 1.56A
Current - Peak Output 3.3A
Voltage - Supply 2.7V ~ 3.6V
Voltage - Load 1.8V ~ 12V
Temperature Range - Operating -30°C ~ 150°C (TJ)
Fault Protection Over Temperature, UVLO
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-SON (2x2)
Base Product Number AP1017
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names AP1017AENCT,AP1017AENTR,AP1017AEN-L,AP1017AENDKR,AP1017AEN-ND
Standard Package 5,000
Win Source Part Number 961146-AP1017AEN
Ultra Librarian 3D Model Ultra Librarian AP1017AEN CAD Model

Description

The AP1017AEN is an integrated circuit (IC) that is commonly used in electronic devices that require full or half-bridge drivers. Asahi Kasei Microdevices/AKM manufactures this component.

  • Series: PMIC
  • Lifecycle Status: Obsolete
  • Supply & Demand Status: Short
  • Interface: Logic
  • Current - Output: 1.56A
  • Current - Peak Output : 3.3A
  • Fault Protection: Over Temperature, UVLO
  • Technology: Power MOSFET

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $0.9545
Texas Instruments
105-V 0.5-A/0.8-A HALF-BRIDGE GA
Lowest to $0.7628
Monolithic Power Systems Inc.
IC HALF-BRIDGE 60A 25TQFN
Lowest to $4.0909
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 25A 21TQFN
Lowest to $5.8132
Infineon Technologies
Lowest to $43.6567
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 70A 41LGA
Lowest to $7.2667

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess