Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Sanken
Package Tube
Product Status Active
Output Configuration Half Bridge (2)
Applications General Purpose
Technology Power MOSFET
Current - Output / Channel 15A
Voltage - Supply 15V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Through Hole
Package / Case 18-SSIP Formed Leads
Supplier Device Package 18-ZIP
Standard Package 180 pcs
Win Source Part Number 1093525-SLA2402MS
Ultra Librarian 3D Model Ultra Librarian SLA2402MS CAD Model

Description

The 1093525-SLA2402MS is a full-half bridge driver suitable for general-purpose applications.

  • Output Configuration: Half-Bridge
  • Current Output: 15A
  • Voltage Supply: 15V
  • Package: 18-SSIP formed leads
  • Mounting: Through-Hole
  • Manufacturer: Sanken
  • Status: Active
  • Temperature Range: -40°C to 105°C
  • Alternative Parts: May be Available

You May Also Be Interested in

Texas Instruments
CSD97395Q4M Synchronous Buck NexFET™ Power Stage
Lowest to $1.2062
ECAD model for CSD97395Q4M
SANYO Semiconductor (U.S.A) Corporation
IC DRIVER DUAL
Need more? Email Us
ECAD model for TND304S-TL-E
Texas Instruments
IC SYNC BUCK NEXFET 8VSON
Lowest to $2.0159
ECAD model for CSD97374Q4M
Rohm Semiconductor
IC LENS DVR PAR 15VCSP / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 15-VCSP50L2 (2.1x2.1)
Lowest to $0.9780
ECAD model for BD6369GUL-E2
Texas Instruments
CSD95490Q5MCT
Lowest to $3.3947
ECAD model for CSD95490Q5MCT
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $1.3207
ECAD model for MP86901-CGLT-Z
Infineon Technologies
Integrated Switch(MOSFET Driver and MOSFETs)
Need more? Email Us
ECAD model for TDA21201-S7
Infineon Technologies
IC HALF-BRIDGE DRVR 6CH 24SSOP
Lowest to $3.4039
ECAD model for TLE84106EL
Texas Instruments
CSD95492QVMT
Lowest to $3.9086
ECAD model for CSD95492QVMT

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention